Panasonic SMD 0.68uH 21A Inductor and Choke ETQ-P4LR68XFC

Description
SMD Power Inductor, 0.68uH, 21A, 1.58mR DCR Product overview: ETQ-P4LR68XFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR68XFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor, 0.68uH, 21A, 1.58mR DCR Product overview: ETQ-P4LR68XFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR68XFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.68uH 21A Inductor and Choke - 71-ETQ-P4LR68XFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 21A Inductor and Choke
71-ETQ-P4LR68XFC
SMD 0.68uH 21A Inductor and Choke 71-ETQ-P4LR68XFC
SMD Power Inductor, 0.68uH, 21A, 1.58mR DCR Product overview: ETQ-P4LR68XFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR68XFC can be used for catalog matching and distributor lookup.

SMD Power Inductor, 0.68uH, 21A, 1.58mR DCR Product overview: ETQ-P4LR68XFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR68XFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 680NH 21A 1.58 MOHM - 590-ETQ-P4LR68XFC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 21A 1.58 MOHM
590-ETQ-P4LR68XFC
FIXED IND 680NH 21A 1.58 MOHM 590-ETQ-P4LR68XFC
FIXED IND 680NH 21A 1.58 MOHM

FIXED IND 680NH 21A 1.58 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P4LR68XFC 590-ETQ-P4LR68XFC
Product Name SMD 0.68uH 21A Inductor and Choke FIXED IND 680NH 21A 1.58 MOHM
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details