Abracon, LLC AISC-1008 RF Wirewound AISC-1008-R047J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q: 65 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q: 65 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-R047J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-R047J-T
AISC-1008 RF Wirewound AISC-1008-R047J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 160 mΩ Q: 65 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 47 nH
  • Temperature Rise Current: 1 A
  • DC Resistance Max: 160 mΩ
  • Q: 65
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 1.5 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
SMD 1A Inductor and Choke - 71-AISC-1008-R047J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A Inductor and Choke
71-AISC-1008-R047J-T
SMD 1A Inductor and Choke 71-AISC-1008-R047J-T
SMD Inductor 47nH 5% 1A Ceramic 1008 Product overview: AISC-1008-R047J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-R047J-T can be used for catalog matching and distributor lookup.

SMD Inductor 47nH 5% 1A Ceramic 1008 Product overview: AISC-1008-R047J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-R047J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-10535-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10535-6-ND
Fixed Inductors 535-10535-6-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10535-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10535-1-ND
Fixed Inductors 535-10535-1-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10535-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10535-2-ND
Fixed Inductors 535-10535-2-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
FIXED IND 47NH 1A 160 MOHM SMD - 5-AISC-1008-R047J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47NH 1A 160 MOHM SMD
5-AISC-1008-R047J-T
FIXED IND 47NH 1A 160 MOHM SMD 5-AISC-1008-R047J-T
FIXED IND 47NH 1A 160 MOHM SMD

FIXED IND 47NH 1A 160 MOHM SMD

Supplier's Site
Fixed Inductors - AISC-1008-R047J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-R047J-T
Fixed Inductors AISC-1008-R047J-T
FIXED IND 47NH 1A 160 MOHM SMD

FIXED IND 47NH 1A 160 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-R047J-T 71-AISC-1008-R047J-T 535-10535-6-ND 5-AISC-1008-R047J-T AISC-1008-R047J-T
Product Name AISC-1008 RF Wirewound SMD 1A Inductor and Choke Fixed Inductors FIXED IND 47NH 1A 160 MOHM SMD Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0470 microH 0.0470 microH 0.0470 microH 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers