Sumida America Components Inc. SMD 10UH 610MA 200MOHM Inductor and Choke CDRH4D18NP-100NC

Description
FIXED IND 10UH 610MA 200MOHM SMD Product overview: CDRH4D18NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 610MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 610MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-100NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 610MA 200MOHM SMD Product overview: CDRH4D18NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 610MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 610MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-100NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 610MA 200MOHM Inductor and Choke - 71-CDRH4D18NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 610MA 200MOHM Inductor and Choke
71-CDRH4D18NP-100NC
SMD 10UH 610MA 200MOHM Inductor and Choke 71-CDRH4D18NP-100NC
FIXED IND 10UH 610MA 200MOHM SMD Product overview: CDRH4D18NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 610MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 610MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 610MA 200MOHM SMD Product overview: CDRH4D18NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 610MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 610MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2021-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2021-1-ND
Fixed Inductors 308-2021-1-ND
10µH Shielded Inductor 610mA 200mOhm Max Nonstandard

10µH Shielded Inductor 610mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2021-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2021-2-ND
Fixed Inductors 308-2021-2-ND
10µH Shielded Inductor 610mA 200mOhm Max Nonstandard

10µH Shielded Inductor 610mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2021-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2021-6-ND
Fixed Inductors 308-2021-6-ND
10µH Shielded Inductor 610mA 200mOhm Max Nonstandard

10µH Shielded Inductor 610mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors 10uH 0.61A 148ohms - 738-CDRH4D18NP-100NC - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 10uH 0.61A 148ohms
738-CDRH4D18NP-100NC
Fixed Inductors 10uH 0.61A 148ohms 738-CDRH4D18NP-100NC
Fixed Inductors 10uH 0.61A 148ohms

Fixed Inductors 10uH 0.61A 148ohms

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH4D18NP-100NC
Inductors/Coils/Transformers >> Power Inductors CDRH4D18NP-100NC
610mA 10uH ±30% SMD Power Inductors ROHS

610mA 10uH ±30% SMD Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - CDRH4D18NP-100NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH4D18NP-100NC
Fixed Inductors CDRH4D18NP-100NC
FIXED IND 10UH 610MA 200MOHM SMD

FIXED IND 10UH 610MA 200MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-CDRH4D18NP-100NC 308-2021-1-ND 738-CDRH4D18NP-100NC CDRH4D18NP-100NC CDRH4D18NP-100NC
Product Name SMD 10UH 610MA 200MOHM Inductor and Choke Fixed Inductors Fixed Inductors 10uH 0.61A 148ohms Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details