EPCOS AG Fixed Inductors - B82462G4222M000 B82462G4222M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863232-B82462G4222M0 00 Series: B82462G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 25mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -495-1991-1-ND, -495-1991-1, -B82462G4222M, 495-1991-1, B82462G4222M, 495-1991-2, 495-1991-6
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863232-B82462G4222M0 00 Series: B82462G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 25mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -495-1991-1-ND, -495-1991-1, -B82462G4222M, 495-1991-1, B82462G4222M, 495-1991-2, 495-1991-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82462G4222M000
863232-B82462G4222M000
Fixed Inductors - B82462G4222M000 863232-B82462G4222M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863232-B82462G4222M0 00 Series: B82462G4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 25mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -495-1991-1-ND, -495-1991-1, -B82462G4222M, 495-1991-1, B82462G4222M, 495-1991-2, 495-1991-6

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863232-B82462G4222M000
Series: B82462G4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 25mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -495-1991-1-ND, -495-1991-1, -B82462G4222M, 495-1991-1, B82462G4222M, 495-1991-2, 495-1991-6

Buy Now Datasheet
Fixed Inductors - 495-1991-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1991-1-ND
Fixed Inductors 495-1991-1-ND
2.2µH Shielded Wirewound Inductor 2.55A 25mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.55A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1991-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1991-6-ND
Fixed Inductors 495-1991-6-ND
2.2µH Shielded Wirewound Inductor 2.55A 25mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.55A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1991-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1991-2-ND
Fixed Inductors 495-1991-2-ND
2.2µH Shielded Wirewound Inductor 2.55A 25mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.55A 25mOhm Max Nonstandard

Buy Now Datasheet
Automotive 2.2uH 100KHz 2.55A Inductor and Choke - 71-B82462G4222M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 2.55A Inductor and Choke
71-B82462G4222M000
Automotive 2.2uH 100KHz 2.55A Inductor and Choke 71-B82462G4222M000
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 2.55A 0.025Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4222M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 2.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 2.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4222M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 2.55A 0.025Ohm DCR 2424 Automotive AEC-Q200 T/R Product overview: B82462G4222M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 2.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 2.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82462G4222M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 2.2UH 2.55A 25 MOHM - 3410-B82462G4222M000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 2.55A 25 MOHM
3410-B82462G4222M000
FIXED IND 2.2UH 2.55A 25 MOHM 3410-B82462G4222M000
FIXED IND 2.2UH 2.55A 25 MOHM

FIXED IND 2.2UH 2.55A 25 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863232-B82462G4222M000 495-1991-1-ND 71-B82462G4222M000 3410-B82462G4222M000
Product Name Fixed Inductors - B82462G4222M000 Fixed Inductors Automotive 2.2uH 100KHz 2.55A Inductor and Choke FIXED IND 2.2UH 2.55A 25 MOHM
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Power
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details