Bourns, Inc. Fixed Inductors CI160808-10NJ

Description
10nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-10NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-10NJDKR-ND
Fixed Inductors CI160808-10NJDKR-ND
10nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-10NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-10NJCT-ND
Fixed Inductors CI160808-10NJCT-ND
10nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-10NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-10NJTR-ND
Fixed Inductors CI160808-10NJTR-ND
10nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
FIXED IND 10NH 300MA 350 MOHM - 103-CI160808-10NJ - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10NH 300MA 350 MOHM
103-CI160808-10NJ
FIXED IND 10NH 300MA 350 MOHM 103-CI160808-10NJ
FIXED IND 10NH 300MA 350 MOHM

FIXED IND 10NH 300MA 350 MOHM

Supplier's Site
Chip Inductor, 10Nh, 300Ma, 5% 3Ghz; Inductance Bourns - 18C0734 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Nh, 300Ma, 5% 3Ghz; Inductance Bourns
18C0734
Chip Inductor, 10Nh, 300Ma, 5% 3Ghz; Inductance Bourns 18C0734
CHIP INDUCTOR, 10NH, 300MA, 5% 3GHZ; Inductance:10nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes

CHIP INDUCTOR, 10NH, 300MA, 5% 3GHZ; Inductance:10nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 10Nh, 300Ma, 5% 3Ghz; Inductance Bourns - 02J4407 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Nh, 300Ma, 5% 3Ghz; Inductance Bourns
02J4407
Chip Inductor, 10Nh, 300Ma, 5% 3Ghz; Inductance Bourns 02J4407
CHIP INDUCTOR, 10NH, 300MA, 5% 3GHZ; Inductance:10nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes

CHIP INDUCTOR, 10NH, 300MA, 5% 3GHZ; Inductance:10nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-10NJDKR-ND 103-CI160808-10NJ 18C0734
Product Name Fixed Inductors FIXED IND 10NH 300MA 350 MOHM Chip Inductor, 10Nh, 300Ma, 5% 3Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer
Core Material Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details