Abracon, LLC AISC-1008F RF Wirewound AISC-1008F-4R7J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.4 A DC Resistance Max: 1.68 Ω Q: 31 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 60 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.4 A DC Resistance Max: 1.68 Ω Q: 31 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 60 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008F RF Wirewound - AISC-1008F-4R7J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008F RF Wirewound
AISC-1008F-4R7J-T
AISC-1008F RF Wirewound AISC-1008F-4R7J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.4 A DC Resistance Max: 1.68 Ω Q: 31 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 60 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 0.4 A
  • DC Resistance Max: 1.68 Ω
  • Q: 31
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 60 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10573-2-ND
Fixed Inductors 535-10573-2-ND
4.7µH Unshielded Wirewound Inductor 400mA 1.68Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 400mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008F-4R7J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008F-4R7J-T
Fixed Inductors AISC-1008F-4R7J-T
FIXED IND 4.7UH 400MA 1.68OHM SM

FIXED IND 4.7UH 400MA 1.68OHM SM

Supplier's Site Datasheet
FIXED IND 4.7UH 400MA 1.68 OHM - 5-AISC-1008F-4R7J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 400MA 1.68 OHM
5-AISC-1008F-4R7J-T
FIXED IND 4.7UH 400MA 1.68 OHM 5-AISC-1008F-4R7J-T
FIXED IND 4.7UH 400MA 1.68 OHM

FIXED IND 4.7UH 400MA 1.68 OHM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008F-4R7J-T 535-10573-2-ND AISC-1008F-4R7J-T 5-AISC-1008F-4R7J-T
Product Name AISC-1008F RF Wirewound Fixed Inductors Fixed Inductors FIXED IND 4.7UH 400MA 1.68 OHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details