The Bourns CI160808-3N3D inductor features an inductance of 3.3 nH and a maximum DC current rating of 300 mA. It is designed in a compact 0603 (1608 metric) surface mount package, making it suitable for high-density applications. The inductor has a maximum DC resistance of 0.22 ohms, which contributes to its efficiency in high-frequency circuits. It operates effectively within a temperature range of -55 °C to +125 °C and is compliant with RoHS standards. This component is part of a series that is currently available but not recommended for new designs, which may be a consideration for engineers planning long-term projects.
3.3nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)
3.3nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)
3.3nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0603 (1608 Metric)
INDUCTOR, 3.3NH, 0.3A, 0603, MULTILAYER; Inductance:3.3nH; Product Range:CI160808 Series; DC Current Rating:300mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multila
CHIP INDUCTOR, 3.3NH, 300MA, 0.3NH, 6GHZ, FULL REEL; Inductance:3.3nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:3.2GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes
Fixed Inductors 3.3nH .3% MultiLayer High Frequency
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CI160808-3N3DDKR-ND | 57AC0669 | 02J4415 | 103-CI160808-3N3D |
| Product Name | Fixed Inductors | Inductor, 3.3Nh, 0.3A, 0603, Multilayer; Inductance Bourns | Chip Inductor, 3.3Nh, 300Ma, 0.3Nh, 6Ghz, Full Reel; Inductance Bourns | Fixed Inductors 3.3nH .3% MultiLayer High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | ||
| Core Material | Ceramic | |||
| Configuration | Fixed | Fixed |