Bourns, Inc. Fixed Inductors CM322522-150KL

Description
15µH Unshielded Wirewound Inductor 120mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 120mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-150KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-150KLDKR-ND
Fixed Inductors CM322522-150KLDKR-ND
15µH Unshielded Wirewound Inductor 120mA 2.8Ohm Max Nonstandard

15µH Unshielded Wirewound Inductor 120mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-150KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-150KLTR-ND
Fixed Inductors CM322522-150KLTR-ND
15µH Unshielded Wirewound Inductor 120mA 2.8Ohm Max Nonstandard

15µH Unshielded Wirewound Inductor 120mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CM322522-150KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-150KLCT-ND
Fixed Inductors CM322522-150KLCT-ND
15µH Unshielded Wirewound Inductor 120mA 2.8Ohm Max Nonstandard

15µH Unshielded Wirewound Inductor 120mA 2.8Ohm Max Nonstandard

Buy Now Datasheet
SMD 15UH 120MA 2.8 OHM Inductor and Choke - 71-CM322522-150KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 120MA 2.8 OHM Inductor and Choke
71-CM322522-150KL
SMD 15UH 120MA 2.8 OHM Inductor and Choke 71-CM322522-150KL
FIXED IND 15UH 120MA 2.8 OHM SMD Product overview: CM322522-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 120MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 120MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-150KL can be used for catalog matching and distributor lookup.

FIXED IND 15UH 120MA 2.8 OHM SMD Product overview: CM322522-150KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 120MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 120MA, 2.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-150KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind General Purpose Chip Wirewound 15uH 10% 2.52MHz 30Q-Factor 120mA - 103-CM322522-150KL - Utmel Electronic Limited
Hong Kong, China
Ind General Purpose Chip Wirewound 15uH 10% 2.52MHz 30Q-Factor 120mA
103-CM322522-150KL
Ind General Purpose Chip Wirewound 15uH 10% 2.52MHz 30Q-Factor 120mA 103-CM322522-150KL
Ind General Purpose Chip Wirewound 15uH 10% 2.52MHz 30Q-Factor 120mA

Ind General Purpose Chip Wirewound 15uH 10% 2.52MHz 30Q-Factor 120mA

Supplier's Site
Surface Mount High Frequency Inductor, Cm322522 Series, 15 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Bourns - 38K0513 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm322522 Series, 15 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Bourns
38K0513
Surface Mount High Frequency Inductor, Cm322522 Series, 15 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Bourns 38K0513
Surface Mount High Frequency Inductor, CM322522 Series, 15 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM322522 Series, 15 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 15Uh 120Ma 10% 30Mhz, Full Reel; Inductance Bourns - 02J1442 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 15Uh 120Ma 10% 30Mhz, Full Reel; Inductance Bourns
02J1442
Chip Inductor, 15Uh 120Ma 10% 30Mhz, Full Reel; Inductance Bourns 02J1442
CHIP INDUCTOR, 15UH 120MA 10% 30MHZ, FULL REEL; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:30MHz; DC Current Rating:120mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series RoHS Compliant: Yes

CHIP INDUCTOR, 15UH 120MA 10% 30MHZ, FULL REEL; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:30MHz; DC Current Rating:120mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CM322522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-150KLDKR-ND 71-CM322522-150KL 103-CM322522-150KL 38K0513 02J1442
Product Name Fixed Inductors SMD 15UH 120MA 2.8 OHM Inductor and Choke Ind General Purpose Chip Wirewound 15uH 10% 2.52MHz 30Q-Factor 120mA Surface Mount High Frequency Inductor, Cm322522 Series, 15 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Bourns Chip Inductor, 15Uh 120Ma 10% 30Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -20 C (-4 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
800MA 350 MOHM Inductor and Choke - 71-1624109-5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0015 microH
Standards and Certifications RoHS
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details