Sumida America Components Inc. Fixed Inductors CDRH80D65BT150NP-471MC

Description
470µH Shielded Inductor 610mA 799mOhm Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 610mA 799mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH80D65BT150NP-471MCTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Inductor 610mA 799mOhm Nonstandard

470µH Shielded Inductor 610mA 799mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH80D65BT150NP-471MCCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Inductor 610mA 799mOhm Nonstandard

470µH Shielded Inductor 610mA 799mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH80D65BT150NP-471MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 610MA 799 MOHM

FIXED IND 470UH 610MA 799 MOHM

Buy Now Datasheet
610mA 470uH ±20% 799mΩ 640mA SMD,8.6x8.2x6.8mm Power Inductors ROHS - 738-CDRH80D65BT150NP-471MC - Utmel Electronic Limited
Hong Kong, China
610mA 470uH ±20% 799mΩ 640mA SMD,8.6x8.2x6.8mm Power Inductors ROHS
738-CDRH80D65BT150NP-471MC
610mA 470uH ±20% 799mΩ 640mA SMD,8.6x8.2x6.8mm Power Inductors ROHS 738-CDRH80D65BT150NP-471MC
610mA 470uH ±20% 799mΩ 640mA SMD,8.6x8.2x6.8mm Power Inductors ROHS

610mA 470uH ±20% 799mΩ 640mA SMD,8.6x8.2x6.8mm Power Inductors ROHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDRH80D65BT150NP-471MCTR-ND 738-CDRH80D65BT150NP-471MC
Product Name Fixed Inductors 610mA 470uH ±20% 799mΩ 640mA SMD,8.6x8.2x6.8mm Power Inductors ROHS
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details