Bourns, Inc. Fixed Inductors CV201210-100K

Description
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CV201210-100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-100KDKR-ND
Fixed Inductors CV201210-100KDKR-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-100KTR-ND
Fixed Inductors CV201210-100KTR-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CV201210-100KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CV201210-100KCT-ND
Fixed Inductors CV201210-100KCT-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1053723-CV201210-100K
Inductors, Coils, Chokes - Fixed Inductors 1053723-CV201210-100K
Win Source Part Number: 1053723-CV201210-100 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CV201210 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 2MHz Frequency - Self Resonant: 24MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1.15Ohm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): AIML-0603-100K-T; AIML-0805-100K-T; LB3218T100K; LB2518T100KCV201210- 100K.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CV201210-100KCT,CV20 1210-100KTR,CV201210 100K,CV201210-100K-N D,CV201210-100KDKR Base Product Number: CV201210

Win Source Part Number: 1053723-CV201210-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CV201210
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 2MHz
Frequency - Self Resonant: 24MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 1.15Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): AIML-0603-100K-T; AIML-0805-100K-T; LB3218T100K; LB2518T100KCV201210-100K.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CV201210-100KCT,CV201210-100KTR,CV201210100K,CV201210-100K-ND,CV201210-100KDKR
Base Product Number: CV201210

Buy Now Datasheet
SMD 10UH 15MA 1.15 OHM Inductor and Choke - 71-CV201210-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 15MA 1.15 OHM Inductor and Choke
71-CV201210-100K
SMD 10UH 15MA 1.15 OHM Inductor and Choke 71-CV201210-100K
FIXED IND 10UH 15MA 1.15 OHM SMD Product overview: CV201210-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 1.15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 1.15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CV201210-100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 15MA 1.15 OHM SMD Product overview: CV201210-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 1.15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 1.15 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CV201210-100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1245776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1245776
Surface Mount Inductors 1245776
Bourns CV201210-100K

Bourns CV201210-100K

Supplier's Site
Surface Mount Inductors - 1229164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229164
Surface Mount Inductors 1229164
Bourns CV201210-100K

Bourns CV201210-100K

Supplier's Site
Inductor, 10Uh, 15Ma, 10%, 0805, Full Reel; Inductance Bourns - 32K4451 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 15Ma, 10%, 0805, Full Reel; Inductance Bourns
32K4451
Inductor, 10Uh, 15Ma, 10%, 0805, Full Reel; Inductance Bourns 32K4451
INDUCTOR, 10uH, 15mA, 10%, 0805, FULL REEL; Inductance:10µH; DC Resistance Max:1.15ohm; Self Resonant Frequency Min:24MHz; DC Current Rating:15mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CV201210 Series; Q Factor:45 RoHS Compliant: Yes

INDUCTOR, 10uH, 15mA, 10%, 0805, FULL REEL; Inductance:10µH; DC Resistance Max:1.15ohm; Self Resonant Frequency Min:24MHz; DC Current Rating:15mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CV201210 Series; Q Factor:45 RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Cv201210 Series, 10 H, 10%, 0805 [2012 Metric], 24 Mhz Rohs Compliant Bourns - 06X5241 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cv201210 Series, 10 H, 10%, 0805 [2012 Metric], 24 Mhz Rohs Compliant Bourns
06X5241
Surface Mount High Frequency Inductor, Cv201210 Series, 10 H, 10%, 0805 [2012 Metric], 24 Mhz Rohs Compliant Bourns 06X5241
Surface Mount High Frequency Inductor, CV201210 Series, 10 H, 10%, 0805 [2012 Metric], 24 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CV201210 Series, 10 H, 10%, 0805 [2012 Metric], 24 MHz RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 0.015A, 10%, Multilayer; Inductance Bourns - 38AC0809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.015A, 10%, Multilayer; Inductance Bourns
38AC0809
Inductor, 10Uh, 0.015A, 10%, Multilayer; Inductance Bourns 38AC0809
INDUCTOR, 10UH, 0.015A, 10%, MULTILAYER; Inductance:10µH; RMS Current (Irms):15mA; Inductor Construction:Multila yer; Saturation Current (Isat):-; Product Range:CV201210 Series; Power Inductor Case:0805 [2012 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.015A, 10%, MULTILAYER; Inductance:10µH; RMS Current (Irms):15mA; Inductor Construction:Multilayer; Saturation Current (Isat):-; Product Range:CV201210 Series; Power Inductor Case:0805 [2012 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - CV201210-100K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CV201210-100K
Fixed Inductors CV201210-100K
FIXED IND 10UH 15MA 1.15 OHM SMD

FIXED IND 10UH 15MA 1.15 OHM SMD

Supplier's Site Datasheet
Ind Chip Shielded Multi-Layer 10uH 10% 2MHz 45Q-Factor 15mA 0805 T&R - 103-CV201210-100K - Utmel Electronic Limited
Hong Kong, China
Ind Chip Shielded Multi-Layer 10uH 10% 2MHz 45Q-Factor 15mA 0805 T&R
103-CV201210-100K
Ind Chip Shielded Multi-Layer 10uH 10% 2MHz 45Q-Factor 15mA 0805 T&R 103-CV201210-100K
Ind Chip Shielded Multi-Layer 10uH 10% 2MHz 45Q-Factor 15mA 0805 T&R

Ind Chip Shielded Multi-Layer 10uH 10% 2MHz 45Q-Factor 15mA 0805 T&R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CV201210-100KDKR-ND 1053723-CV201210-100K 71-CV201210-100K 1245776 1229164 32K4451 06X5241 38AC0809 CV201210-100K 103-CV201210-100K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 15MA 1.15 OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, 10Uh, 15Ma, 10%, 0805, Full Reel; Inductance Bourns Surface Mount High Frequency Inductor, Cv201210 Series, 10 H, 10%, 0805 [2012 Metric], 24 Mhz Rohs Compliant Bourns Inductor, 10Uh, 0.015A, 10%, Multilayer; Inductance Bourns Fixed Inductors Ind Chip Shielded Multi-Layer 10uH 10% 2MHz 45Q-Factor 15mA 0805 T&R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details