Abracon, LLC ASPI-4020S Wirewound (Resin Shield) ASPI-4020S-3R3M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.4 A Saturation Current: 3.2 A DC Resistance Max: 70 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.4 A Saturation Current: 3.2 A DC Resistance Max: 70 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-4020S Wirewound (Resin Shield) - ASPI-4020S-3R3M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-4020S Wirewound (Resin Shield)
ASPI-4020S-3R3M-T
ASPI-4020S Wirewound (Resin Shield) ASPI-4020S-3R3M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.4 A Saturation Current: 3.2 A DC Resistance Max: 70 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-4020S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 1.4 A
  • Saturation Current: 3.2 A
  • DC Resistance Max: 70 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12310-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12310-1-ND
Fixed Inductors 535-12310-1-ND
3.3µH Shielded Wirewound Inductor 1.4A 70mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.4A 70mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12310-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12310-6-ND
Fixed Inductors 535-12310-6-ND
3.3µH Shielded Wirewound Inductor 1.4A 70mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.4A 70mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12310-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12310-2-ND
Fixed Inductors 535-12310-2-ND
3.3µH Shielded Wirewound Inductor 1.4A 70mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.4A 70mOhm Nonstandard

Buy Now Datasheet
FIXED IND 3.3UH 1.4A 70 MOHM SMD - 5-ASPI-4020S-3R3M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 1.4A 70 MOHM SMD
5-ASPI-4020S-3R3M-T
FIXED IND 3.3UH 1.4A 70 MOHM SMD 5-ASPI-4020S-3R3M-T
FIXED IND 3.3UH 1.4A 70 MOHM SMD

FIXED IND 3.3UH 1.4A 70 MOHM SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-4020S-3R3M-T 535-12310-1-ND 5-ASPI-4020S-3R3M-T
Product Name ASPI-4020S Wirewound (Resin Shield) Fixed Inductors FIXED IND 3.3UH 1.4A 70 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers