TDK Corporation Fixed Inductors CLF10040T-100M

Description
10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9300-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9300-2-ND
Fixed Inductors 445-9300-2-ND
10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.3A 31.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 3.3A 31.2MOHM Inductor and Choke - 71-CLF10040T-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.3A 31.2MOHM Inductor and Choke
71-CLF10040T-100M
SMD 10UH 3.3A 31.2MOHM Inductor and Choke 71-CLF10040T-100M
FIXED IND 10UH 3.3A 31.2MOHM SMD Product overview: CLF10040T-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.3A, 31.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.3A, 31.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.3A 31.2MOHM SMD Product overview: CLF10040T-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.3A, 31.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.3A, 31.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CLF10040T-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF10040T-100M
Fixed Inductors CLF10040T-100M
FIXED IND 10UH 3.3A 31.2MOHM SMD

FIXED IND 10UH 3.3A 31.2MOHM SMD

Supplier's Site Datasheet
FIXED IND 10UH 3.3A 26 MOHM SMD - 769-CLF10040T-100M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 3.3A 26 MOHM SMD
769-CLF10040T-100M
FIXED IND 10UH 3.3A 26 MOHM SMD 769-CLF10040T-100M
FIXED IND 10UH 3.3A 26 MOHM SMD

FIXED IND 10UH 3.3A 26 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9300-2-ND 71-CLF10040T-100M CLF10040T-100M 769-CLF10040T-100M
Product Name Fixed Inductors SMD 10UH 3.3A 31.2MOHM Inductor and Choke Fixed Inductors FIXED IND 10UH 3.3A 26 MOHM SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226820KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details