Manufacturer: Taiyo Yuden
Win Source Part Number: 913551-BRL3225TR27M
Series: BR, L Type
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded Wirewound Inductor 28.6mOhm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQ BR L3225TR27M, 587-3033-2, 587-3033-1, 587-3033-6
SMD Ferrite Inductor 0.27uH 2.85A 1210 Product overview: BRL3225TR27M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uH, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.27uH, 2.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL3225TR27M can be used for catalog matching and distributor lookup.
270nH Unshielded Wirewound Inductor 2.85A 28.6mOhm Max 1210 (3225 Metric)
270nH Unshielded Wirewound Inductor 2.85A 28.6mOhm Max 1210 (3225 Metric)
270nH Unshielded Wirewound Inductor 2.85A 28.6mOhm Max 1210 (3225 Metric)
INDUCTOR, 270nH, 4.5A, 20%, 390MHZ, SMD; Inductance:270nH; DC Resistance Max:0.022ohm; Self Resonant Frequency:390MHz; DC Current Rating:2.85A; Inductor Case / Package:1210 [3225 Metric]; Product Range:BR Series; Product Length:3.2mmRoHS Compliant: Yes
INDUCTOR, 270nH, 4.5A, 20%, 390MHZ, SMD; Inductance:270nH; DC Resistance Max:0.022ohm; Self Resonant Frequency:390MHz; DC Current Rating:2.85A; Inductor Case / Package:1210 [3225 Metric]; Product Range:BR Series; Product Length:3.2mmRoHS Compliant: Yes
FIXED IND 270NH 2.85A 28.6 MOHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 913551-BRL3225TR27M | 71-BRL3225TR27M | 587-3033-2-ND | 82T8566 | 782-BRL3225TR27M |
| Product Name | Fixed Inductors - BRL3225TR27M | SMD 0.27uH 2.85A Inductor and Choke | Fixed Inductors | Inductor, 270Nh, 4.5A, 20%, 390Mhz, Smd; Inductance Taiyo Yuden | FIXED IND 270NH 2.85A 28.6 MOHM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 0.2700 microH | 0.2700 microH | 0.2700 microH |