Abracon, LLC AISC-1008F RF Wirewound AISC-1008F-1R5J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.63 A DC Resistance Max: 760 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 190 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.63 A DC Resistance Max: 760 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 190 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008F RF Wirewound - AISC-1008F-1R5J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008F RF Wirewound
AISC-1008F-1R5J-T
AISC-1008F RF Wirewound AISC-1008F-1R5J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.63 A DC Resistance Max: 760 mΩ Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 190 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 0.63 A
  • DC Resistance Max: 760 mΩ
  • Q: 35
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 190 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-1008F-1R5J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008F-1R5J-T
Fixed Inductors AISC-1008F-1R5J-T
FIXED IND 1.5UH 630MA 760MOHM SM

FIXED IND 1.5UH 630MA 760MOHM SM

Supplier's Site Datasheet
FIXED IND 1.5UH 630MA 760 MOHM - 5-AISC-1008F-1R5J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 630MA 760 MOHM
5-AISC-1008F-1R5J-T
FIXED IND 1.5UH 630MA 760 MOHM 5-AISC-1008F-1R5J-T
FIXED IND 1.5UH 630MA 760 MOHM

FIXED IND 1.5UH 630MA 760 MOHM

Supplier's Site

Technical Specifications

  Abracon, LLC ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008F-1R5J-T AISC-1008F-1R5J-T 5-AISC-1008F-1R5J-T
Product Name AISC-1008F RF Wirewound Fixed Inductors FIXED IND 1.5UH 630MA 760 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details