Taiyo Yuden Co., Ltd. Fixed Inductors CB2016T100M

Description
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5825-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5825-1-ND
Fixed Inductors 587-5825-1-ND
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5825-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5825-2-ND
Fixed Inductors 587-5825-2-ND
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5825-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5825-6-ND
Fixed Inductors 587-5825-6-ND
10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 520mA 650mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CB2016T100M
771226-CB2016T100M
Fixed Inductors - CB2016T100M 771226-CB2016T100M
Manufacturer: Taiyo Yuden Win Source Part Number: 771226-CB2016T100M Series: CB Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 0806 (2016 Metric) Current Rating: 520mA Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 32MHz Test Frequency: 2.52MHz Family Name: CB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): LVC201B10-100T-N; ASPI-2012-100M-T; GLF2012T100K; LVC201B10-100M-N; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 771226-CB2016T100M
Series: CB
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 0806 (2016 Metric)
Current Rating: 520mA
Shielding: Unshielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 250mA
Frequency - Self Resonant: 32MHz
Test Frequency: 2.52MHz
Family Name: CB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): LVC201B10-100T-N; ASPI-2012-100M-T; GLF2012T100K; LVC201B10-100M-N;
Introduction Date: January 01, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 10uH Inductor and Choke - 71-CB2016T100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH Inductor and Choke
71-CB2016T100M
SMD 10uH Inductor and Choke 71-CB2016T100M
10uH 20% Ferrite Power Inductor, 0806 SMD Product overview: CB2016T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T100M can be used for catalog matching and distributor lookup.

10uH 20% Ferrite Power Inductor, 0806 SMD Product overview: CB2016T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2016T100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 10Uh, 250Ma, 20%; Inductance Taiyo Yuden - 30K5426 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 250Ma, 20%; Inductance Taiyo Yuden
30K5426
Power Inductor, 10Uh, 250Ma, 20%; Inductance Taiyo Yuden 30K5426
POWER INDUCTOR, 10UH, 250MA, 20%; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:520mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 250MA, 20%; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:520mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:CB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - CB2016T100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CB2016T100M
Fixed Inductors CB2016T100M
FIXED IND 10UH 520MA 650MOHM SMD

FIXED IND 10UH 520MA 650MOHM SMD

Supplier's Site Datasheet
FIXED IND 10UH 520MA 650 MOHM - 782-CB2016T100M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 520MA 650 MOHM
782-CB2016T100M
FIXED IND 10UH 520MA 650 MOHM 782-CB2016T100M
FIXED IND 10UH 520MA 650 MOHM

FIXED IND 10UH 520MA 650 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5825-1-ND 771226-CB2016T100M 71-CB2016T100M 30K5426 CB2016T100M 782-CB2016T100M
Product Name Fixed Inductors Fixed Inductors - CB2016T100M SMD 10uH Inductor and Choke Power Inductor, 10Uh, 250Ma, 20%; Inductance Taiyo Yuden Fixed Inductors FIXED IND 10UH 520MA 650 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data