4.7µH Shielded Multilayer Inductor 1.1A 110mOhm Max 1008 (2520 Metric)
4.7µH Shielded Multilayer Inductor 1.1A 110mOhm Max 1008 (2520 Metric)
4.7µH Shielded Multilayer Inductor 1.1A 110mOhm Max 1008 (2520 Metric)
FIXED IND 4.7UH 1.1A 110MOHM SMD Product overview: CVH252009-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CVH252009-4R7M can be used for catalog matching and distributor lookup.
BOURNS JW MILLER - CVH252009-4R7M - INDUCTOR, 4.7UH, 1.1A, +20%, 25MHZ
FIXED IND 4.7UH 1.1A 110MOHM SMD
INDUCTOR, 4.7UH, 1.1A, +20%, 25MHZ; Inductance:4.7µH; DC Resistance Max:0.11ohm; Self Resonant Frequency:25MHz; DC Current Rating:1.1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:CVH252009 Series; Core Material:FerriteRoHS
INDUCTOR, 4.7UH, 1.1A, ±20%, 25MHZ; Inductance:4.7µH; DC Resistance Max:0.11ohm; Self Resonant Frequency:25MHz; DC Current Rating:1.1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:CVH252009 Series; Core Material:FerriteRoHS
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1808878 | CVH252009-4R7MCT-ND | 71-CVH252009-4R7M | 103-CVH252009-4R7M | CVH252009-4R7M | 24W0975 |
| Product Name | Surface Mount Inductors | Fixed Inductors | SMD 4.7UH 1.1A 110MOHM Inductor and Choke | BOURNS JW MILLER - CVH252009-4R7M - INDUCTOR, 4.7UH, 1.1A, +20%, 25MHZ | Fixed Inductors | Inductor, 4.7Uh, 1.1A, +20%, 25Mhz; Inductance Bourns |
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1008 | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |