Sumida America Components Inc. Fixed Inductors CDRH8D43NP-4R7NC

Description
4.7µH Shielded Inductor 4.1A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4.1A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2317-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2317-1-ND
Fixed Inductors 308-2317-1-ND
4.7µH Shielded Inductor 4.1A 22mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2317-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2317-2-ND
Fixed Inductors 308-2317-2-ND
4.7µH Shielded Inductor 4.1A 22mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2317-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2317-6-ND
Fixed Inductors 308-2317-6-ND
4.7µH Shielded Inductor 4.1A 22mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 22mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 4.1A 22 MOHM Inductor and Choke - 71-CDRH8D43NP-4R7NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.1A 22 MOHM Inductor and Choke
71-CDRH8D43NP-4R7NC
SMD 4.7UH 4.1A 22 MOHM Inductor and Choke 71-CDRH8D43NP-4R7NC
FIXED IND 4.7UH 4.1A 22 MOHM SMD Product overview: CDRH8D43NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.1A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.1A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-4R7NC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.1A 22 MOHM SMD Product overview: CDRH8D43NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.1A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.1A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH8D43NP-4R7NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 4.7uH 17 ohms - 738-CDRH8D43NP-4R7NC - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 4.7uH 17 ohms
738-CDRH8D43NP-4R7NC
Fixed Inductors 4.7uH 17 ohms 738-CDRH8D43NP-4R7NC
Fixed Inductors 4.7uH 17 ohms

Fixed Inductors 4.7uH 17 ohms

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2317-1-ND 71-CDRH8D43NP-4R7NC 738-CDRH8D43NP-4R7NC
Product Name Fixed Inductors SMD 4.7UH 4.1A 22 MOHM Inductor and Choke Fixed Inductors 4.7uH 17 ohms
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers