Abracon, LLC Fixed Inductors AISC-0805F-330G-T

Description
33µH Unshielded Wirewound Inductor 60mA 10.7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 60mA 10.7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0805F-330G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0805F-330G-TTR-ND
Fixed Inductors AISC-0805F-330G-TTR-ND
33µH Unshielded Wirewound Inductor 60mA 10.7Ohm Max 0805 (2012 Metric)

33µH Unshielded Wirewound Inductor 60mA 10.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
AISC-0805F-330G-T
Inductors/Coils/Transformers >> Inductors (SMD) AISC-0805F-330G-T
60mA 33uH ±2% SMD,1.7x2.3mm Inductors (SMD) ROHS

60mA 33uH ±2% SMD,1.7x2.3mm Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - AISC-0805F-330G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805F-330G-T
Fixed Inductors AISC-0805F-330G-T
FIXED IND 33UH 60MA 10.7 OHM SMD

FIXED IND 33UH 60MA 10.7 OHM SMD

Supplier's Site Datasheet
FIXED IND 33UH 60MA 10.7 OHM SMD - 5-AISC-0805F-330G-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 33UH 60MA 10.7 OHM SMD
5-AISC-0805F-330G-T
FIXED IND 33UH 60MA 10.7 OHM SMD 5-AISC-0805F-330G-T
FIXED IND 33UH 60MA 10.7 OHM SMD

FIXED IND 33UH 60MA 10.7 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0805F-330G-TTR-ND AISC-0805F-330G-T AISC-0805F-330G-T 5-AISC-0805F-330G-T
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors FIXED IND 33UH 60MA 10.7 OHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details