Murata Electronics Automotive SMD 1.5A 1.1KOHM Inductor and Choke DLW5ATZ112MQ2L

Description
CMC 1.5A 2LN 1.1KOHM SMD AECQ200 Product overview: DLW5ATZ112MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 1.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 1.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATZ112MQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.5A 2LN 1.1KOHM SMD AECQ200 Product overview: DLW5ATZ112MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 1.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 1.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATZ112MQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1.5A 1.1KOHM Inductor and Choke - 839-DLW5ATZ112MQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1.5A 1.1KOHM Inductor and Choke
839-DLW5ATZ112MQ2L
Automotive SMD 1.5A 1.1KOHM Inductor and Choke 839-DLW5ATZ112MQ2L
CMC 1.5A 2LN 1.1KOHM SMD AECQ200 Product overview: DLW5ATZ112MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 1.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 1.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATZ112MQ2L can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN 1.1KOHM SMD AECQ200 Product overview: DLW5ATZ112MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 1.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 1.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATZ112MQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-DLW5ATZ112MQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATZ112MQ2LCT-ND
Common Mode Chokes 490-DLW5ATZ112MQ2LCT-ND
2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATZ112MQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATZ112MQ2LTR-ND
Common Mode Chokes 490-DLW5ATZ112MQ2LTR-ND
2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATZ112MQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATZ112MQ2LDKR-ND
Common Mode Chokes 490-DLW5ATZ112MQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DLW5ATZ112MQ2L
917099-DLW5ATZ112MQ2L
Common Mode Chokes - DLW5ATZ112MQ2L 917099-DLW5ATZ112MQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 917099-DLW5ATZ112MQ2 L Series: DLW5A Operating Temperature Range: -40°C ~ 105°C Features: 2 Line Common Mode Choke Surface Mount 1.5A DCR 56mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5ATZ Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16687-1, 490-16687-2, 490-16687-6, DLW5ATZ112MQ2L-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 917099-DLW5ATZ112MQ2L
Series: DLW5A
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 1.5A DCR 56mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5ATZ
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16687-1, 490-16687-2, 490-16687-6, DLW5ATZ112MQ2L-ND

Buy Now Datasheet
Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R - 535-DLW5ATZ112MQ2L - Utmel Electronic Limited
Hong Kong, China
Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R
535-DLW5ATZ112MQ2L
Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R 535-DLW5ATZ112MQ2L
Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R

Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5ATZ112MQ2L 490-DLW5ATZ112MQ2LCT-ND 917099-DLW5ATZ112MQ2L 535-DLW5ATZ112MQ2L
Product Name Automotive SMD 1.5A 1.1KOHM Inductor and Choke Common Mode Chokes Common Mode Chokes - DLW5ATZ112MQ2L Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Signal Line
Impedance 1100 ohms 1100 ohms
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details