Abracon, LLC AISC-1008F RF Wirewound AISC-1008F-2R2J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.52 A DC Resistance Max: 1.15 Ω Q: 30 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 150 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.52 A DC Resistance Max: 1.15 Ω Q: 30 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 150 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AISC-1008F series consists of SMD wire-wound chip inductors with ceramic or ferrite cores, measuring 2.92 x 2.79 x 2.29 mm, designed for RF applications such as VCO and SAW circuits in GSM and CDMA communications. The part AISC-1008F-2R2J-T is a member of this series, with an inductance of 2.2 µH, a maximum DC resistance of 1.15 Ω, a rated current of 520 mA, and a minimum self-resonant frequency of 150 MHz. The quality factor (Q) is specified at 30, measured at 25 MHz. It operates within a temperature range of -40°C to +85°C and is RoHS/RoHS II compliant with MSL-1 moisture sensitivity. The component is packaged in tape and reel format (2,000 pcs/reel).

Datasheet Summary
Powered by GS/AI

The AISC-1008F series consists of SMD wire-wound chip inductors with ceramic or ferrite cores, measuring 2.92 x 2.79 x 2.29 mm, designed for RF applications such as VCO and SAW circuits in GSM and CDMA communications. The part AISC-1008F-2R2J-T is a member of this series, with an inductance of 2.2 µH, a maximum DC resistance of 1.15 Ω, a rated current of 520 mA, and a minimum self-resonant frequency of 150 MHz. The quality factor (Q) is specified at 30, measured at 25 MHz. It operates within a temperature range of -40°C to +85°C and is RoHS/RoHS II compliant with MSL-1 moisture sensitivity. The component is packaged in tape and reel format (2,000 pcs/reel).

Suppliers

Company
Product
Description
Supplier Links
AISC-1008F RF Wirewound - AISC-1008F-2R2J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008F RF Wirewound
AISC-1008F-2R2J-T
AISC-1008F RF Wirewound AISC-1008F-2R2J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.52 A DC Resistance Max: 1.15 Ω Q: 30 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 150 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 0.52 A
  • DC Resistance Max: 1.15 Ω
  • Q: 30
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 150 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370227-AISC-1008F-2R2J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370227-AISC-1008F-2R2J-T
Inductors, Coils, Chokes - Fixed Inductors 1370227-AISC-1008F-2R2J-T
Win Source Part Number: 1370227-AISC-1008F-2 R2J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-1008F Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Height - Seated (Max): 0.090" (2.29mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 520 mA Shielding: Unshielded DC Resistance (DCR): 1.15Ohm Max Q @ Freq: 30 @ 50MHz Frequency - Self Resonant: 150MHz Inductance Frequency - Test: 7.9 MHz

Win Source Part Number: 1370227-AISC-1008F-2R2J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-1008F
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max): 0.090" (2.29mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 520 mA
Shielding: Unshielded
DC Resistance (DCR): 1.15Ohm Max
Q @ Freq: 30 @ 50MHz
Frequency - Self Resonant: 150MHz
Inductance Frequency - Test: 7.9 MHz

Buy Now Datasheet
SMD 2.2uH Inductor and Choke - 71-AISC-1008F-2R2J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH Inductor and Choke
71-AISC-1008F-2R2J-T
SMD 2.2uH Inductor and Choke 71-AISC-1008F-2R2J-T
2.2uH 5% Ferrite SMD Inductor, 1008 Case Product overview: AISC-1008F-2R2J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008F-2R2J-T can be used for catalog matching and distributor lookup.

2.2uH 5% Ferrite SMD Inductor, 1008 Case Product overview: AISC-1008F-2R2J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008F-2R2J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 2.2UH 520MA 1.15 OHM - 5-AISC-1008F-2R2J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 520MA 1.15 OHM
5-AISC-1008F-2R2J-T
FIXED IND 2.2UH 520MA 1.15 OHM 5-AISC-1008F-2R2J-T
FIXED IND 2.2UH 520MA 1.15 OHM

FIXED IND 2.2UH 520MA 1.15 OHM

Supplier's Site
Fixed Inductors - AISC-1008F-2R2J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008F-2R2J-T
Fixed Inductors AISC-1008F-2R2J-T
FIXED IND 2.2UH 520MA 1.15OHM SM

FIXED IND 2.2UH 520MA 1.15OHM SM

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008F-2R2J-T 1370227-AISC-1008F-2R2J-T 71-AISC-1008F-2R2J-T 5-AISC-1008F-2R2J-T AISC-1008F-2R2J-T
Product Name AISC-1008F RF Wirewound Inductors, Coils, Chokes - Fixed Inductors SMD 2.2uH Inductor and Choke FIXED IND 2.2UH 520MA 1.15 OHM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-30N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details