Sumida America Components Inc. Fixed Inductors CDPH4D19FNP-470MC

Description
47µH Shielded Inductor 1.03A 293mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.03A 293mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1316-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1316-1-ND
Fixed Inductors 308-1316-1-ND
47µH Shielded Inductor 1.03A 293mOhm Max Nonstandard

47µH Shielded Inductor 1.03A 293mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1316-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1316-2-ND
Fixed Inductors 308-1316-2-ND
47µH Shielded Inductor 1.03A 293mOhm Max Nonstandard

47µH Shielded Inductor 1.03A 293mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1316-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1316-6-ND
Fixed Inductors 308-1316-6-ND
47µH Shielded Inductor 1.03A 293mOhm Max Nonstandard

47µH Shielded Inductor 1.03A 293mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 1.03A 293MOHM Inductor and Choke - 71-CDPH4D19FNP-470MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.03A 293MOHM Inductor and Choke
71-CDPH4D19FNP-470MC
SMD 47UH 1.03A 293MOHM Inductor and Choke 71-CDPH4D19FNP-470MC
FIXED IND 47UH 1.03A 293MOHM SMD Product overview: CDPH4D19FNP-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.03A, 293MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.03A, 293MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-470MC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.03A 293MOHM SMD Product overview: CDPH4D19FNP-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.03A, 293MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.03A, 293MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDPH4D19FNP-470MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CDPH Series 47 uH ±20 % 0.36 A 293 mΩ DCR Shielded Power Inductor - 738-CDPH4D19FNP-470MC - Utmel Electronic Limited
Hong Kong, China
CDPH Series 47 uH ±20 % 0.36 A 293 mΩ DCR Shielded Power Inductor
738-CDPH4D19FNP-470MC
CDPH Series 47 uH ±20 % 0.36 A 293 mΩ DCR Shielded Power Inductor 738-CDPH4D19FNP-470MC
CDPH Series 47 uH ±20 % 0.36 A 293 mΩ DCR Shielded Power Inductor

CDPH Series 47 uH ±20 % 0.36 A 293 mΩ DCR Shielded Power Inductor

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1316-1-ND 71-CDPH4D19FNP-470MC 738-CDPH4D19FNP-470MC
Product Name Fixed Inductors SMD 47UH 1.03A 293MOHM Inductor and Choke CDPH Series 47 uH ±20 % 0.36 A 293 mΩ DCR Shielded Power Inductor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-30NXJLW - 1111193-0402CS-30NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details