Panasonic SMD 97uH 4.4A Inductor and Choke ETQ-P5M101YGC

Description
97uH 4.4A SMD Fixed Inductor, 10.2mR DCR Product overview: ETQ-P5M101YGC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 97uH, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 97uH, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M101YGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
97uH 4.4A SMD Fixed Inductor, 10.2mR DCR Product overview: ETQ-P5M101YGC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 97uH, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 97uH, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M101YGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 97uH 4.4A Inductor and Choke - 71-ETQ-P5M101YGC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 97uH 4.4A Inductor and Choke
71-ETQ-P5M101YGC
SMD 97uH 4.4A Inductor and Choke 71-ETQ-P5M101YGC
97uH 4.4A SMD Fixed Inductor, 10.2mR DCR Product overview: ETQ-P5M101YGC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 97uH, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 97uH, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M101YGC can be used for catalog matching and distributor lookup.

97uH 4.4A SMD Fixed Inductor, 10.2mR DCR Product overview: ETQ-P5M101YGC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 97uH, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 97uH, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M101YGC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 97Uh, Shielded, 3A; Inductance Panasonic - 73R5376 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 97Uh, Shielded, 3A; Inductance Panasonic
73R5376
Power Inductor, 97Uh, Shielded, 3A; Inductance Panasonic 73R5376
POWER INDUCTOR, 97UH, SHIELDED, 3A; Inductance:97µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:PCC-M1050M Series; Inductor Case / Package:-; DC Resistance Max:0.229ohm RoHS Compliant: Yes

POWER INDUCTOR, 97UH, SHIELDED, 3A; Inductance:97µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:PCC-M1050M Series; Inductor Case / Package:-; DC Resistance Max:0.229ohm RoHS Compliant: Yes

Supplier's Site
FIXED IND 97UH 2.7A 229 MOHM SMD - 590-ETQ-P5M101YGC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 97UH 2.7A 229 MOHM SMD
590-ETQ-P5M101YGC
FIXED IND 97UH 2.7A 229 MOHM SMD 590-ETQ-P5M101YGC
FIXED IND 97UH 2.7A 229 MOHM SMD

FIXED IND 97UH 2.7A 229 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5M101YGC 73R5376 590-ETQ-P5M101YGC
Product Name SMD 97uH 4.4A Inductor and Choke Power Inductor, 97Uh, Shielded, 3A; Inductance Panasonic FIXED IND 97UH 2.7A 229 MOHM SMD
Core Material Metal, Composite
Inductance Range 97 microH 97 microH 97 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data