2.2µH Shielded Multilayer Inductor 1.3A 80mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1.3A 80mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1.3A 80mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 1.3A 80 MOHM SMD Product overview: CVH252009-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CVH252009-2R2M can be used for catalog matching and distributor lookup.
Ind Power Chip Shielded Multi-Layer 2.2uH 20% 1MHz 1.3A 1008 T/R
Surface Mount High Frequency Inductor, CVH252009 Series, 2.2 H, 20%, 1008 [2520 Metric], 40 MHz RoHS Compliant: Yes
INDUCTOR, 2.2UH, 1.3A, ±20%, 40MHZ; Inductance:2.2µH; DC Resistance Max:0.08ohm; Self Resonant Frequency:40MHz; DC Current Rating:1.3A; Inductor Case / Package:1008 [2516 Metric]; Product Range:CVH252009 Series; Core Material:FerriteRoHS
INDUCTOR, 2.2UH, 1.3A, +20%, 40MHZ; Inductance:2.2µH; DC Resistance Max:0.08ohm; Self Resonant Frequency:40MHz; DC Current Rating:1.3A; Inductor Case / Package:1008 [2516 Metric]; Product Range:CVH252009 Series; Core Material:FerriteRoHS
FIXED IND 2.2UH 1.3A 80 MOHM SMD
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CVH252009-2R2MCT-ND | 1229180 | 71-CVH252009-2R2M | 103-CVH252009-2R2M | 24W4849 | 07W9070 | CVH252009-2R2M |
| Product Name | Fixed Inductors | Surface Mount Inductors | SMD 2.2UH 1.3A 80 MOHM Inductor and Choke | Ind Power Chip Shielded Multi-Layer 2.2uH 20% 1MHz 1.3A 1008 T/R | Surface Mount High Frequency Inductor, Cvh252009 Series, 2.2 H, 20%, 1008 [2520 Metric], 40 Mhz Rohs Compliant Bourns | Inductor, 2.2Uh, 1.3A, ±20%, 40Mhz; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed |