Sumida America Components Inc. Fixed Inductors CDRH10D60BT150NP-101MC

Description
100µH Shielded Inductor 2.3A 160mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 2.3A 160mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH10D60BT150NP-101MCCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 2.3A 160mOhm Nonstandard

100µH Shielded Inductor 2.3A 160mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH10D60BT150NP-101MCTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 2.3A 160mOhm Nonstandard

100µH Shielded Inductor 2.3A 160mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH10D60BT150NP-101MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 2.3A 160 MOHM

FIXED IND 100UH 2.3A 160 MOHM

Buy Now Datasheet
1.92A 100uH ±20% 160mΩ 1.92A - Power Inductors ROHS - 738-CDRH10D60BT150NP-101MC - Utmel Electronic Limited
Hong Kong, China
1.92A 100uH ±20% 160mΩ 1.92A - Power Inductors ROHS
738-CDRH10D60BT150NP-101MC
1.92A 100uH ±20% 160mΩ 1.92A - Power Inductors ROHS 738-CDRH10D60BT150NP-101MC
1.92A 100uH ±20% 160mΩ 1.92A - Power Inductors ROHS

1.92A 100uH ±20% 160mΩ 1.92A - Power Inductors ROHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDRH10D60BT150NP-101MCCT-ND 738-CDRH10D60BT150NP-101MC
Product Name Fixed Inductors 1.92A 100uH ±20% 160mΩ 1.92A - Power Inductors ROHS
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details