150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard
Inductor Power Wirewound 150uH 10% 100KHz Ferrite 0.4A 1.1Ohm DCR T/R Product overview: B82471A1154K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82471A1154K000 can be used for catalog matching and distributor lookup.
Fixed Inductors 150uH 0.48A 10 % 6.1x5.6mm SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | B82471A1154K000-ND | 71-B82471A1154K000 | 3410-B82471A1154K000 |
| Product Name | Fixed Inductors | 150uH 100KHz 0.4A Inductor and Choke | Fixed Inductors 150uH 0.48A 10 % 6.1x5.6mm SMD |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |