Murata Power Solutions Fixed Inductors DFE252010F-R68M=P2

Description
680nH Shielded Inductor 3.5A 37mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Inductor 3.5A 37mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13033-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13033-6-ND
Fixed Inductors 490-13033-6-ND
680nH Shielded Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

680nH Shielded Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13033-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13033-1-ND
Fixed Inductors 490-13033-1-ND
680nH Shielded Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

680nH Shielded Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13033-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13033-2-ND
Fixed Inductors 490-13033-2-ND
680nH Shielded Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

680nH Shielded Inductor 3.5A 37mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
FIXED IND 680NH 3.5A 37 MOHM - 535-DFE252010F-R68M=P2 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 3.5A 37 MOHM
535-DFE252010F-R68M=P2
FIXED IND 680NH 3.5A 37 MOHM 535-DFE252010F-R68M=P2
FIXED IND 680NH 3.5A 37 MOHM

FIXED IND 680NH 3.5A 37 MOHM

Supplier's Site
Fixed Inductors - DFE252010F-R68M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-R68M=P2
Fixed Inductors DFE252010F-R68M=P2
FIXED IND 680NH 3.5A 0.037OHM SM

FIXED IND 680NH 3.5A 0.037OHM SM

Supplier's Site Datasheet
Inductor, 680Nh, 3.5A, 20%, Wirewound; Inductance Murata - 57AC6632 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 3.5A, 20%, Wirewound; Inductance Murata
57AC6632
Inductor, 680Nh, 3.5A, 20%, Wirewound; Inductance Murata 57AC6632
INDUCTOR, 680NH, 3.5A, 20%, WIREWOUND; Inductance:680nH; RMS Current (Irms):3.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 680NH, 3.5A, 20%, WIREWOUND; Inductance:680nH; RMS Current (Irms):3.5A; Inductor Construction:Wirewound; Saturation Current (Isat):5A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13033-6-ND 535-DFE252010F-R68M=P2 DFE252010F-R68M=P2 57AC6632
Product Name Fixed Inductors FIXED IND 680NH 3.5A 37 MOHM Fixed Inductors Inductor, 680Nh, 3.5A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226181KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details