Abracon, LLC AISC-1008 RF Wirewound AISC-1008-R33J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.45 A DC Resistance Max: 1.05 Ω Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 530 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.45 A DC Resistance Max: 1.05 Ω Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 530 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AISC-1008-R33J-T is a surface mount wire-wound chip inductor designed for RF applications. It features a ceramic core construction, which provides thermal stability and high self-resonant frequency (SRF). The inductance value is 330 nH with a tolerance of ±5%. The inductor has a minimum quality factor (Q) of 50 and operates effectively at frequencies up to 530 MHz. It can handle a maximum DC resistance of 1.05 Ω and a rated current of 450 mA. The operating temperature range is from -40°C to +125°C, making it suitable for various electronic applications, including VCO and SAW circuits in GSM and CDMA communications. The component is RoHS compliant and comes in a compact size of 2.92 x 2.79 x 2.29 mm.

Datasheet Summary
Powered by GS/AI

The AISC-1008-R33J-T is a surface mount wire-wound chip inductor designed for RF applications. It features a ceramic core construction, which provides thermal stability and high self-resonant frequency (SRF). The inductance value is 330 nH with a tolerance of ±5%. The inductor has a minimum quality factor (Q) of 50 and operates effectively at frequencies up to 530 MHz. It can handle a maximum DC resistance of 1.05 Ω and a rated current of 450 mA. The operating temperature range is from -40°C to +125°C, making it suitable for various electronic applications, including VCO and SAW circuits in GSM and CDMA communications. The component is RoHS compliant and comes in a compact size of 2.92 x 2.79 x 2.29 mm.

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-R33J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-R33J-T
AISC-1008 RF Wirewound AISC-1008-R33J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.45 A DC Resistance Max: 1.05 Ω Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 530 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 0.45 A
  • DC Resistance Max: 1.05 Ω
  • Q: 50
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 530 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370233-AISC-1008-R33J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370233-AISC-1008-R33J-T
Inductors, Coils, Chokes - Fixed Inductors 1370233-AISC-1008-R33J-T
Win Source Part Number: 1370233-AISC-1008-R3 3J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-1008 Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Height - Seated (Max): 0.090" (2.29mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 330 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 1.05Ohm Max Q @ Freq: 50 @ 100MHz Frequency - Self Resonant: 530MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1370233-AISC-1008-R33J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-1008
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max): 0.090" (2.29mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 330 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 1.05Ohm Max
Q @ Freq: 50 @ 100MHz
Frequency - Self Resonant: 530MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet
Fixed Inductors - 535-10545-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10545-6-ND
Fixed Inductors 535-10545-6-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10545-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10545-2-ND
Fixed Inductors 535-10545-2-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10545-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10545-1-ND
Fixed Inductors 535-10545-1-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-R33J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-R33J-T
Fixed Inductors AISC-1008-R33J-T
FIXED IND 330NH 450MA 1.05OHM SM

FIXED IND 330NH 450MA 1.05OHM SM

Supplier's Site Datasheet
FIXED IND 330NH 450MA 1.05 OHM - 5-AISC-1008-R33J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 450MA 1.05 OHM
5-AISC-1008-R33J-T
FIXED IND 330NH 450MA 1.05 OHM 5-AISC-1008-R33J-T
FIXED IND 330NH 450MA 1.05 OHM

FIXED IND 330NH 450MA 1.05 OHM

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-R33J-T 1370233-AISC-1008-R33J-T 535-10545-6-ND AISC-1008-R33J-T 5-AISC-1008-R33J-T
Product Name AISC-1008 RF Wirewound Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors FIXED IND 330NH 450MA 1.05 OHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details