Abracon, LLC ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-331M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.64 A Saturation Current: 680 mA DC Resistance Max: 1.156 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.64 A Saturation Current: 680 mA DC Resistance Max: 1.156 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8040S Wirewound (Resin Shield) - ASPI-8040S-331M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8040S Wirewound (Resin Shield)
ASPI-8040S-331M-T
ASPI-8040S Wirewound (Resin Shield) ASPI-8040S-331M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.64 A Saturation Current: 680 mA DC Resistance Max: 1.156 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8040S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 330 μH
  • Temperature Rise Current: 0.64 A
  • Saturation Current: 680 mA
  • DC Resistance Max: 1.156 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
967114-ASPI-8040S-331M-T
Inductors, Coils, Chokes - Fixed Inductors 967114-ASPI-8040S-331M-T
Win Source Part Number: 967114-ASPI-8040S-33 1M-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: ASPI-8040S Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 2.8MHz Package / Case: Nonstandard DC Resistance (DCR): 889mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRR1806-331M; #B966BS-331M=P3; CLF10040T-331M-H; VLP8040T-331M; NS10145T331MNA; CLF7045NIT-331M-D; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 640 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: ASPI-8040S-331M-TTR- ND,ASPI-8040S-331M-T -ND,535-13050-1,535- 13050-2,ASPI8040S331 MT,ASPI-8040S-331M-T CT,-ASPI-8040S-331M- TCT,-ASPI-8040S-331M -TTR,ASPI-8040S-331M -TCT-ND,535-13050-6, ASPI-8040S-331M-TTR Current - Saturation (Isat): 680mA

Win Source Part Number: 967114-ASPI-8040S-331M-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ASPI-8040S
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 2.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 889mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Alternative Parts (Cross-Reference): SRR1806-331M; #B966BS-331M=P3; CLF10040T-331M-H; VLP8040T-331M; NS10145T331MNA; CLF7045NIT-331M-D;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 640 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: ASPI-8040S-331M-TTR-ND,ASPI-8040S-331M-T-ND,535-13050-1,535-13050-2,ASPI8040S331MT,ASPI-8040S-331M-TCT,-ASPI-8040S-331M-TCT,-ASPI-8040S-331M-TTR,ASPI-8040S-331M-TCT-ND,535-13050-6,ASPI-8040S-331M-TTR
Current - Saturation (Isat): 680mA

Buy Now Datasheet
330uH 100KHz 0.64A Inductor and Choke - 71-ASPI-8040S-331M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH 100KHz 0.64A Inductor and Choke
71-ASPI-8040S-331M-T
330uH 100KHz 0.64A Inductor and Choke 71-ASPI-8040S-331M-T
Inductor Power Shielded Wirewound 330uH 20% 100KHz 0.64A 0.889Ohm DCR 3131 T/R Product overview: ASPI-8040S-331M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 0.64A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 0.64A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-8040S-331M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 330uH 20% 100KHz 0.64A 0.889Ohm DCR 3131 T/R Product overview: ASPI-8040S-331M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 0.64A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 0.64A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-8040S-331M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-13050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13050-2-ND
Fixed Inductors 535-13050-2-ND
330µH Shielded Wirewound Inductor 640mA 889mOhm Nonstandard

330µH Shielded Wirewound Inductor 640mA 889mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13050-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13050-6-ND
Fixed Inductors 535-13050-6-ND
330µH Shielded Wirewound Inductor 640mA 889mOhm Nonstandard

330µH Shielded Wirewound Inductor 640mA 889mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13050-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13050-1-ND
Fixed Inductors 535-13050-1-ND
330µH Shielded Wirewound Inductor 640mA 889mOhm Nonstandard

330µH Shielded Wirewound Inductor 640mA 889mOhm Nonstandard

Buy Now Datasheet
FIXED IND 330UH 640MA 889 MOHM - 5-ASPI-8040S-331M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330UH 640MA 889 MOHM
5-ASPI-8040S-331M-T
FIXED IND 330UH 640MA 889 MOHM 5-ASPI-8040S-331M-T
FIXED IND 330UH 640MA 889 MOHM

FIXED IND 330UH 640MA 889 MOHM

Supplier's Site
Fixed Inductors - ASPI-8040S-331M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-8040S-331M-T
Fixed Inductors ASPI-8040S-331M-T
FIXED IND 330UH 640MA 889MOHM SM

FIXED IND 330UH 640MA 889MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-8040S-331M-T 967114-ASPI-8040S-331M-T 71-ASPI-8040S-331M-T 535-13050-2-ND 5-ASPI-8040S-331M-T ASPI-8040S-331M-T
Product Name ASPI-8040S Wirewound (Resin Shield) Inductors, Coils, Chokes - Fixed Inductors 330uH 100KHz 0.64A Inductor and Choke Fixed Inductors FIXED IND 330UH 640MA 889 MOHM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke RF Choke
Inductance Range 330 microH 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
4.7uH 100KHz 4.8A Inductor and Choke - 71-DH1364-4R7M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details