Inductor RF Molded Wirewound 47uH 10% 100KHz 27Q-Factor Ferrite 0.085A 7Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1473K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.085A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.085A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1473K100 can be used for catalog matching and distributor lookup.
47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead
47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead
47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead
INDUCTOR, 47UH, 85MA, +10%, 11MHz; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:11MHz; DC Current Rating:85mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
FIXED IND 47UH 85MA 7 OHM SMD
FIXED IND 47UH 85MA 7 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422A1473K100 | 495-1704-2-ND | 22C0381 | B82422A1473K100 | 3410-B82422A1473K100 |
| Product Name | Automotive 47uH 100KHz 0.085A Inductor and Choke | Fixed Inductors | Inductor, 47Uh, 85Ma, +10%, 11Mhz; Inductance Epcos | Fixed Inductors | FIXED IND 47UH 85MA 7 OHM SMD |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | RF | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Q Factor | 27 | 27 | 27 | 27 |