Panasonic FIXED IND 680NH 10.2A 8.36 MOHM ETQ-P3MR68KVP

Description
FIXED IND 680NH 10.2A 8.36 MOHM
Datasheet
Description
FIXED IND 680NH 10.2A 8.36 MOHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIXED IND 680NH 10.2A 8.36 MOHM - 590-ETQ-P3MR68KVP - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 10.2A 8.36 MOHM
590-ETQ-P3MR68KVP
FIXED IND 680NH 10.2A 8.36 MOHM 590-ETQ-P3MR68KVP
FIXED IND 680NH 10.2A 8.36 MOHM

FIXED IND 680NH 10.2A 8.36 MOHM

Supplier's Site
Inductor, Power, 0.68Uh, 8.4A, 20%, Smd; Inductance Panasonic - 82Y5402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 0.68Uh, 8.4A, 20%, Smd; Inductance Panasonic
82Y5402
Inductor, Power, 0.68Uh, 8.4A, 20%, Smd; Inductance Panasonic 82Y5402
INDUCTOR, POWER, 0.68UH, 8.4A, 20%, SMD; Inductance:680nH; RMS Current (Irms):8.4A; Inductor Construction:-; Saturation Current (Isat):15.9A; Product Range:ETQP Series; DC Resistance Max:0.00836ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 0.68UH, 8.4A, 20%, SMD; Inductance:680nH; RMS Current (Irms):8.4A; Inductor Construction:-; Saturation Current (Isat):15.9A; Product Range:ETQP Series; DC Resistance Max:0.00836ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 590-ETQ-P3MR68KVP 82Y5402
Product Name FIXED IND 680NH 10.2A 8.36 MOHM Inductor, Power, 0.68Uh, 8.4A, 20%, Smd; Inductance Panasonic
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details