22µH Shielded Inductor 900mA 122mOhm Max Nonstandard
22µH Shielded Inductor 900mA 122mOhm Max Nonstandard
22µH Shielded Inductor 900mA 122mOhm Max Nonstandard
FIXED IND 22UH 900MA 122MOHM SMD Product overview: CDRH5D28NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 122MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 122MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-220NC can be used for catalog matching and distributor lookup.
CDRH Series 22 uH 30 % Tolerance 0.9 A Shielded Surface Mount Power Inductor
900mA 22uH ±30% SMD Power Inductors ROHS
FIXED IND 22UH 900MA 122MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 308-2307-2-ND | 71-CDRH5D28NP-220NC | 738-CDRH5D28NP-220NC | CDRH5D28NP-220NC | CDRH5D28NP-220NC |
| Product Name | Fixed Inductors | SMD 22UH 900MA 122MOHM Inductor and Choke | CDRH Series 22 uH 30 % Tolerance 0.9 A Shielded Surface Mount Power Inductor | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |