EPCOS AG SMD 1MH 120MA 12 OHM Inductor and Choke B82442H1105K

Description
FIXED IND 1MH 120MA 12 OHM SMD Product overview: B82442H1105K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1105K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 120MA 12 OHM SMD Product overview: B82442H1105K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1105K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH 120MA 12 OHM Inductor and Choke - 71-B82442H1105K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 120MA 12 OHM Inductor and Choke
71-B82442H1105K
SMD 1MH 120MA 12 OHM Inductor and Choke 71-B82442H1105K
FIXED IND 1MH 120MA 12 OHM SMD Product overview: B82442H1105K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1105K can be used for catalog matching and distributor lookup.

FIXED IND 1MH 120MA 12 OHM SMD Product overview: B82442H1105K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1105K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1mH Unshielded Wirewound Inductor 120mA 12 Ohm Max 2220 (5750 Metric) - 3410-B82442H1105K - Utmel Electronic Limited
Hong Kong, China
1mH Unshielded Wirewound Inductor 120mA 12 Ohm Max 2220 (5750 Metric)
3410-B82442H1105K
1mH Unshielded Wirewound Inductor 120mA 12 Ohm Max 2220 (5750 Metric) 3410-B82442H1105K
1mH Unshielded Wirewound Inductor 120mA 12 Ohm Max 2220 (5750 Metric)

1mH Unshielded Wirewound Inductor 120mA 12 Ohm Max 2220 (5750 Metric)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442H1105K 3410-B82442H1105K
Product Name SMD 1MH 120MA 12 OHM Inductor and Choke 1mH Unshielded Wirewound Inductor 120mA 12 Ohm Max 2220 (5750 Metric)
Mounting Option SMD (SMT)
Technology Wirewound
Inductance Range 1000 microH 1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Reel - TR Tape Reel; Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers