Abracon, LLC Fixed Inductors AISC-1008-R75G-T

Description
FIXED IND 750NH 360MA 1.54 OHM
Request a Quote Datasheet
Description
FIXED IND 750NH 360MA 1.54 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-1008-R75G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 750NH 360MA 1.54 OHM

FIXED IND 750NH 360MA 1.54 OHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-R75G-TCT-ND - DigiKey
Thief River Falls, MN, United States
750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)

750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-R75G-TTR-ND - DigiKey
Thief River Falls, MN, United States
750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)

750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
FIXED IND 750NH 360MA 1.54 OHM - 5-AISC-1008-R75G-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 750NH 360MA 1.54 OHM
5-AISC-1008-R75G-T
FIXED IND 750NH 360MA 1.54 OHM 5-AISC-1008-R75G-T
FIXED IND 750NH 360MA 1.54 OHM

FIXED IND 750NH 360MA 1.54 OHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AISC-1008-R75G-TDKR-ND 5-AISC-1008-R75G-T
Product Name Fixed Inductors FIXED IND 750NH 360MA 1.54 OHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details