TDK Corporation Fixed Inductors CLF6045NIT-220M-D

Description
22µH Shielded Wirewound Inductor 1.4A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.4A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174218-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174218-1-ND
Fixed Inductors 445-174218-1-ND
22µH Shielded Wirewound Inductor 1.4A 90mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.4A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174218-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174218-6-ND
Fixed Inductors 445-174218-6-ND
22µH Shielded Wirewound Inductor 1.4A 90mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.4A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174218-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174218-2-ND
Fixed Inductors 445-174218-2-ND
22µH Shielded Wirewound Inductor 1.4A 90mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.4A 90mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045NIT-220M-D
849679-CLF6045NIT-220M-D
Fixed Inductors - CLF6045NIT-220M-D 849679-CLF6045NIT-220M-D
Manufacturer: TDK Corporation Win Source Part Number: 849679-CLF6045NIT-22 0M-D Series: CLF-NI-D Features: 22 µH Inductor 1.4 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174218-2, 445-174218-6, CLF6045NIT-220M-D-ND , 445-174218-1

Manufacturer: TDK Corporation
Win Source Part Number: 849679-CLF6045NIT-220M-D
Series: CLF-NI-D
Features: 22 µH Inductor 1.4 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174218-2, 445-174218-6, CLF6045NIT-220M-D-ND, 445-174218-1

Buy Now Datasheet
SMD 22UH 1.4A 90 MOHM Inductor and Choke - 71-CLF6045NIT-220M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.4A 90 MOHM Inductor and Choke
71-CLF6045NIT-220M-D
SMD 22UH 1.4A 90 MOHM Inductor and Choke 71-CLF6045NIT-220M-D
FIXED IND 22UH 1.4A 90 MOHM SMD Product overview: CLF6045NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.4A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.4A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-220M-D can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.4A 90 MOHM SMD Product overview: CLF6045NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.4A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.4A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-220M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CLF6045NIT-220M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF6045NIT-220M-D
Fixed Inductors CLF6045NIT-220M-D
FIXED IND 22UH 1.4A 90 MOHM SMD

FIXED IND 22UH 1.4A 90 MOHM SMD

Supplier's Site Datasheet
Power Inductor, Shld, 22Uh, Aec-Q200; Inductance Epcos - 71AC2900 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 22Uh, Aec-Q200; Inductance Epcos
71AC2900
Power Inductor, Shld, 22Uh, Aec-Q200; Inductance Epcos 71AC2900
POWER INDUCTOR, SHLD, 22UH, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, SHLD, 22UH, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 22UH 1.8A 90 MOHM SMD - 769-CLF6045NIT-220M-D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 1.8A 90 MOHM SMD
769-CLF6045NIT-220M-D
FIXED IND 22UH 1.8A 90 MOHM SMD 769-CLF6045NIT-220M-D
FIXED IND 22UH 1.8A 90 MOHM SMD

FIXED IND 22UH 1.8A 90 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174218-1-ND 849679-CLF6045NIT-220M-D 71-CLF6045NIT-220M-D CLF6045NIT-220M-D 71AC2900 769-CLF6045NIT-220M-D
Product Name Fixed Inductors Fixed Inductors - CLF6045NIT-220M-D SMD 22UH 1.4A 90 MOHM Inductor and Choke Fixed Inductors Power Inductor, Shld, 22Uh, Aec-Q200; Inductance Epcos FIXED IND 22UH 1.8A 90 MOHM SMD
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers