FIXED IND 33UH 760MA 182.5 MOHM Product overview: CDRH5D28RNP-330NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 760MA, 182.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 760MA, 182.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RNP-330NC
33µH Shielded Inductor 760mA 182.5mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866260-CDRH5D28RNP-3
Series: CDRH5D28R
Operating Temperature Range: -40°C ~ 100°C
Features: 33 µH Shielded - Inductor 760 mA 182.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000
FIXED IND 33UH 760MA 182.5 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH5D28RNP-330NC | CDRH5D28RNP-330NC-ND | 866260-CDRH5D28RNP-330NC | 738-CDRH5D28RNP-330NC |
| Product Name | 33UH 760MA 182.5 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CDRH5D28RNP-330NC | FIXED IND 33UH 760MA 182.5 MOHM |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Power Inductor | |||
| Core Material | Ferrite | Ferrite | ||
| Inductance Range | 33 microH | 33 microH |