Win Source Part Number: 1370232-AISC-1008-1R
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-1008
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max): 0.090" (2.29mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1.2 µH
Current Rating (Amps): 310 mA
Shielding: Unshielded
DC Resistance (DCR): 2Ohm Max
Q @ Freq: 35 @ 50MHz
Frequency - Self Resonant: 200MHz
Inductance Frequency - Test: 7.9 MHz
1.2uH SMD Inductor, 2% Tol, 7.9MHz, Ceramic, 1008 Product overview: AISC-1008-1R2G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-1R2G-T can be used for catalog matching and distributor lookup.
FIXED IND 1.2UH 310MA 2 OHM SMD
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)
FIXED IND 1.2UH 310MA 2 OHM SMD
FIXED IND 1.2UH 310MA 2 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370232-AISC-1008-1R2G-T | 71-AISC-1008-1R2G-T | 535-AISC-1008-1R2G-TDKR-ND | AISC-1008-1R2G-T | 5-AISC-1008-1R2G-T |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1.2uH 7.9MHz Inductor and Choke | Fixed Inductors | Fixed Inductors | FIXED IND 1.2UH 310MA 2 OHM SMD |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ceramic | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed | Fixed |