Murata Power Solutions Fixed Inductors FDSD0420D-100M=P3

Description
10µH Shielded Inductor 1.7A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.7A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13181-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13181-2-ND
Fixed Inductors 490-13181-2-ND
10µH Shielded Inductor 1.7A 200mOhm Max Nonstandard

10µH Shielded Inductor 1.7A 200mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370452-FDSD0420D-100M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370452-FDSD0420D-100M=P3
Inductors, Coils, Chokes - Fixed Inductors 1370452-FDSD0420D-100M=P3
Win Source Part Number: 1370452-FDSD0420D-10 0M=P3 Category: Inductors, Coils, Chokes - Fixed Inductors Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: FDS0420 Package: Tape & Reel Product Status: Last Time Buy Package / Case: Nonstandard Base Product Number: FDSD0420D Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 10 µH Current Rating (Amps): 1.7 A Current - Saturation (Isat): 3.3A Shielding: Shielded DC Resistance (DCR): 200mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370452-FDSD0420D-100M=P3
Category: Inductors, Coils, Chokes - Fixed Inductors
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: FDS0420
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: Nonstandard
Base Product Number: FDSD0420D
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 10 µH
Current Rating (Amps): 1.7 A
Current - Saturation (Isat): 3.3A
Shielding: Shielded
DC Resistance (DCR): 200mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 10UH 1.7A 200MOHM Inductor and Choke - 71-FDSD0420D-100M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.7A 200MOHM Inductor and Choke
71-FDSD0420D-100M=P3
SMD 10UH 1.7A 200MOHM Inductor and Choke 71-FDSD0420D-100M=P3
FIXED IND 10UH 1.7A 200MOHM SMD Product overview: FDSD0420D-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-100M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.7A 200MOHM SMD Product overview: FDSD0420D-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-100M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - FDSD0420D-100M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0420D-100M=P3
Fixed Inductors FDSD0420D-100M=P3
FIXED IND 10UH 1.7A 200MOHM SMD

FIXED IND 10UH 1.7A 200MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 1.7A, 20%, Wirewound; Inductance Murata - 57AC6781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.7A, 20%, Wirewound; Inductance Murata
57AC6781
Inductor, 10Uh, 1.7A, 20%, Wirewound; Inductance Murata 57AC6781
INDUCTOR, 10UH, 1.7A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):1.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.5A; Product Range:FDSD0420_D Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 1.7A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):1.7A; Inductor Construction:Wirewound; Saturation Current (Isat):2.5A; Product Range:FDSD0420_D Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 10UH 1.7A 200 MOHM - 535-FDSD0420D-100M=P3 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 1.7A 200 MOHM
535-FDSD0420D-100M=P3
FIXED IND 10UH 1.7A 200 MOHM 535-FDSD0420D-100M=P3
FIXED IND 10UH 1.7A 200 MOHM

FIXED IND 10UH 1.7A 200 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13181-2-ND 1370452-FDSD0420D-100M=P3 71-FDSD0420D-100M=P3 FDSD0420D-100M=P3 57AC6781 535-FDSD0420D-100M=P3
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 1.7A 200MOHM Inductor and Choke Fixed Inductors Inductor, 10Uh, 1.7A, 20%, Wirewound; Inductance Murata FIXED IND 10UH 1.7A 200 MOHM
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details