EPCOS AG Fixed Inductors - B82477G4153M000 B82477G4153M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863252-B82477G4153M0 00 Series: B82477G4 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 27mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5684-6, B82477G4153M, B82477G4153M-ND, 495-5684-1, 495-5684-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863252-B82477G4153M0 00 Series: B82477G4 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 27mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5684-6, B82477G4153M, B82477G4153M-ND, 495-5684-1, 495-5684-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82477G4153M000
863252-B82477G4153M000
Fixed Inductors - B82477G4153M000 863252-B82477G4153M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863252-B82477G4153M0 00 Series: B82477G4 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 27mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-5684-6, B82477G4153M, B82477G4153M-ND, 495-5684-1, 495-5684-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863252-B82477G4153M000
Series: B82477G4
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 27mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5684-6, B82477G4153M, B82477G4153M-ND, 495-5684-1, 495-5684-2

Buy Now Datasheet
15uH 100KHz 4.5A Inductor and Choke - 71-B82477G4153M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 4.5A Inductor and Choke
71-B82477G4153M000
15uH 100KHz 4.5A Inductor and Choke 71-B82477G4153M000
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 4.5A 0.027Ohm DCR T/R Product overview: B82477G4153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4153M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 4.5A 0.027Ohm DCR T/R Product overview: B82477G4153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4153M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5684-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5684-2-ND
Fixed Inductors 495-5684-2-ND
15µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5684-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5684-6-ND
Fixed Inductors 495-5684-6-ND
15µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5684-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5684-1-ND
Fixed Inductors 495-5684-1-ND
15µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor (SMD), 15 H, 4.5 A, Shielded, 5.25 A, B82477G4 Series, 12.8mm x 12.8mm x 8mm - 258-B82477G4153M000 - Utmel Electronic Limited
Hong Kong, China
Power Inductor (SMD), 15 H, 4.5 A, Shielded, 5.25 A, B82477G4 Series, 12.8mm x 12.8mm x 8mm
258-B82477G4153M000
Power Inductor (SMD), 15 H, 4.5 A, Shielded, 5.25 A, B82477G4 Series, 12.8mm x 12.8mm x 8mm 258-B82477G4153M000
Power Inductor (SMD), 15 H, 4.5 A, Shielded, 5.25 A, B82477G4 Series, 12.8mm x 12.8mm x 8mm

Power Inductor (SMD), 15 H, 4.5 A, Shielded, 5.25 A, B82477G4 Series, 12.8mm x 12.8mm x 8mm

Supplier's Site
Surface Mount Power Inductor, B82477G4 Series, 15 H, 20%, Shielded, 0.027 Ohm, 4.5 A Rohs Compliant Epcos - 96K7712 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G4 Series, 15 H, 20%, Shielded, 0.027 Ohm, 4.5 A Rohs Compliant Epcos
96K7712
Surface Mount Power Inductor, B82477G4 Series, 15 H, 20%, Shielded, 0.027 Ohm, 4.5 A Rohs Compliant Epcos 96K7712
Surface Mount Power Inductor, B82477G4 Series, 15 H, 20%, Shielded, 0.027 ohm, 4.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G4 Series, 15 H, 20%, Shielded, 0.027 ohm, 4.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863252-B82477G4153M000 71-B82477G4153M000 495-5684-2-ND 258-B82477G4153M000 96K7712
Product Name Fixed Inductors - B82477G4153M000 15uH 100KHz 4.5A Inductor and Choke Fixed Inductors Power Inductor (SMD), 15 H, 4.5 A, Shielded, 5.25 A, B82477G4 Series, 12.8mm x 12.8mm x 8mm Surface Mount Power Inductor, B82477G4 Series, 15 H, 20%, Shielded, 0.027 Ohm, 4.5 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers