EPCOS AG Automotive 47uH 2.52MHz 0.35A Inductor and Choke B82432T1473K

Description
Inductor General Purpose Molded Wirewound 47uH 10% 2.52MHz 10Q-Factor Ferrite 0.35A 1.35Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1473K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1473K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 47uH 10% 2.52MHz 10Q-Factor Ferrite 0.35A 1.35Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1473K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1473K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 2.52MHz 0.35A Inductor and Choke - 71-B82432T1473K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 2.52MHz 0.35A Inductor and Choke
71-B82432T1473K
Automotive 47uH 2.52MHz 0.35A Inductor and Choke 71-B82432T1473K
Inductor General Purpose Molded Wirewound 47uH 10% 2.52MHz 10Q-Factor Ferrite 0.35A 1.35Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1473K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1473K can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 47uH 10% 2.52MHz 10Q-Factor Ferrite 0.35A 1.35Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1473K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1473K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
47µH Unshielded Wirewound Inductor 350mA 1.35 Ohm Max 1812 (4532 Metric) - 3410-B82432T1473K - Utmel Electronic Limited
Hong Kong, China
47µH Unshielded Wirewound Inductor 350mA 1.35 Ohm Max 1812 (4532 Metric)
3410-B82432T1473K
47µH Unshielded Wirewound Inductor 350mA 1.35 Ohm Max 1812 (4532 Metric) 3410-B82432T1473K
47µH Unshielded Wirewound Inductor 350mA 1.35 Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 350mA 1.35 Ohm Max 1812 (4532 Metric)

Supplier's Site
Integrated Circuits (ICs) - Inductors (SMD) - B82432T1473K - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
B82432T1473K
Integrated Circuits (ICs) - Inductors (SMD) B82432T1473K
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-B82432T1473K 3410-B82432T1473K B82432T1473K
Product Name Automotive 47uH 2.52MHz 0.35A Inductor and Choke 47µH Unshielded Wirewound Inductor 350mA 1.35 Ohm Max 1812 (4532 Metric) Integrated Circuits (ICs) - Inductors (SMD)
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details