3.9nH Unshielded Wirewound Inductor 850mA 59mOhm Max Nonstandard
FIXED IND 3.9NH 850MA 59 MOHM
FIXED IND 3.9NH 850MA 59MOHM SMD
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-10449-2-ND | 5-AISC-0603-R0039J-T | AISC-0603-R0039J-T |
| Product Name | Fixed Inductors | FIXED IND 3.9NH 850MA 59 MOHM | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |