Samsung Electro-Mechanics 300MA 190MOHM Inductor and Choke CIH05T3N3SNC

Description
FIXED IND 3.3NH 300MA 190MOHM SM Product overview: CIH05T3N3SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T3N3SNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 300MA 190MOHM SM Product overview: CIH05T3N3SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T3N3SNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 190MOHM Inductor and Choke - 71-CIH05T3N3SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 190MOHM Inductor and Choke
71-CIH05T3N3SNC
300MA 190MOHM Inductor and Choke 71-CIH05T3N3SNC
FIXED IND 3.3NH 300MA 190MOHM SM Product overview: CIH05T3N3SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T3N3SNC can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 300MA 190MOHM SM Product overview: CIH05T3N3SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T3N3SNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor High Frequency Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Ceramic 300mA 190mOhm DCR 0402 Paper T/R - 703-CIH05T3N3SNC - Utmel Electronic Limited
Hong Kong, China
Inductor High Frequency Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Ceramic 300mA 190mOhm DCR 0402 Paper T/R
703-CIH05T3N3SNC
Inductor High Frequency Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Ceramic 300mA 190mOhm DCR 0402 Paper T/R 703-CIH05T3N3SNC
Inductor High Frequency Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Ceramic 300mA 190mOhm DCR 0402 Paper T/R

Inductor High Frequency Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Ceramic 300mA 190mOhm DCR 0402 Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH05T3N3SNC 703-CIH05T3N3SNC
Product Name 300MA 190MOHM Inductor and Choke Inductor High Frequency Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Ceramic 300mA 190mOhm DCR 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer
Core Material Ceramic
Inductance Range 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers