Panasonic SMD 1uH 10.7A Inductor and Choke ETQ-P3M1R0YFN

Description
SMD Power Inductor, 1uH, 10.7A, Metal Composite Product overview: ETQ-P3M1R0YFN from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 10.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 10.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M1R0YFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor, 1uH, 10.7A, Metal Composite Product overview: ETQ-P3M1R0YFN from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 10.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 10.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M1R0YFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 10.7A Inductor and Choke - 71-ETQ-P3M1R0YFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 10.7A Inductor and Choke
71-ETQ-P3M1R0YFN
SMD 1uH 10.7A Inductor and Choke 71-ETQ-P3M1R0YFN
SMD Power Inductor, 1uH, 10.7A, Metal Composite Product overview: ETQ-P3M1R0YFN from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 10.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 10.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M1R0YFN can be used for catalog matching and distributor lookup.

SMD Power Inductor, 1uH, 10.7A, Metal Composite Product overview: ETQ-P3M1R0YFN from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 10.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 10.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M1R0YFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 1Uh, Shielded, 20A; Inductance Panasonic - 56W4174 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 20A; Inductance Panasonic
56W4174
Power Inductor, 1Uh, Shielded, 20A; Inductance Panasonic 56W4174
POWER INDUCTOR, 1UH, SHIELDED, 20A; Inductance:1µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:PCC-M0630M Series; Inductor Case / Package:-; DC Resistance Max:0.0087ohm RoHS Compliant: Yes

POWER INDUCTOR, 1UH, SHIELDED, 20A; Inductance:1µH; RMS Current (Irms):10.7A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:PCC-M0630M Series; Inductor Case / Package:-; DC Resistance Max:0.0087ohm RoHS Compliant: Yes

Supplier's Site
INDUCTOR, SMD, 1UH, 6.6A - 590-ETQ-P3M1R0YFN - Utmel Electronic Limited
Hong Kong, China
INDUCTOR, SMD, 1UH, 6.6A
590-ETQ-P3M1R0YFN
INDUCTOR, SMD, 1UH, 6.6A 590-ETQ-P3M1R0YFN
INDUCTOR, SMD, 1UH, 6.6A

INDUCTOR, SMD, 1UH, 6.6A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P3M1R0YFN 56W4174 590-ETQ-P3M1R0YFN
Product Name SMD 1uH 10.7A Inductor and Choke Power Inductor, 1Uh, Shielded, 20A; Inductance Panasonic INDUCTOR, SMD, 1UH, 6.6A
Core Material Metal, Composite
Inductance Range 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers