EPCOS AG Fixed Inductors B82496C3279A000

Description
2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2030-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2030-2-ND
Fixed Inductors 495-2030-2-ND
2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2030-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2030-1-ND
Fixed Inductors 495-2030-1-ND
2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2030-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2030-6-ND
Fixed Inductors 495-2030-6-ND
2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Wirewound Inductor 1.4A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.0027uH 100MHz 1.4A Inductor and Choke - 71-B82496C3279A000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0027uH 100MHz 1.4A Inductor and Choke
71-B82496C3279A000
Automotive 0.0027uH 100MHz 1.4A Inductor and Choke 71-B82496C3279A000
Inductor RF Laser Cut 0.0027uH 0.3nH 100MHz 14Q-Factor Copper Plated Ceramic 1.4A 0.04Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3279A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0027uH, 100MHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0027uH, 100MHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3279A000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.0027uH 0.3nH 100MHz 14Q-Factor Copper Plated Ceramic 1.4A 0.04Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3279A000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0027uH, 100MHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0027uH, 100MHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3279A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.7Nh, 10Ghz, 0603 Rohs Compliant Epcos - 92AH4112 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 10Ghz, 0603 Rohs Compliant Epcos
92AH4112
Inductor, 2.7Nh, 10Ghz, 0603 Rohs Compliant Epcos 92AH4112
INDUCTOR, 2.7NH, 10GHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 2.7NH, 10GHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site
EPCOS B82496C3279A000 Surface Mount High Frequency Inductor, 2.7 nH, 1.4 A, 0603 [1608 Metric], Wirewound, 0.04 ohm - 3410-B82496C3279A000 - Utmel Electronic Limited
Hong Kong, China
EPCOS B82496C3279A000 Surface Mount High Frequency Inductor, 2.7 nH, 1.4 A, 0603 [1608 Metric], Wirewound, 0.04 ohm
3410-B82496C3279A000
EPCOS B82496C3279A000 Surface Mount High Frequency Inductor, 2.7 nH, 1.4 A, 0603 [1608 Metric], Wirewound, 0.04 ohm 3410-B82496C3279A000
EPCOS B82496C3279A000 Surface Mount High Frequency Inductor, 2.7 nH, 1.4 A, 0603 [1608 Metric], Wirewound, 0.04 ohm

EPCOS B82496C3279A000 Surface Mount High Frequency Inductor, 2.7 nH, 1.4 A, 0603 [1608 Metric], Wirewound, 0.04 ohm

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2030-2-ND 71-B82496C3279A000 92AH4112 3410-B82496C3279A000
Product Name Fixed Inductors Automotive 0.0027uH 100MHz 1.4A Inductor and Choke Inductor, 2.7Nh, 10Ghz, 0603 Rohs Compliant Epcos EPCOS B82496C3279A000 Surface Mount High Frequency Inductor, 2.7 nH, 1.4 A, 0603 [1608 Metric], Wirewound, 0.04 ohm
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic
Configuration Fixed
DCR 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details