Abracon, LLC ASPI-6045S Wirewound (Resin Shield) ASPI-6045S-680M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 1 A Saturation Current: 1.2 A DC Resistance Max: 330 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 1 A Saturation Current: 1.2 A DC Resistance Max: 330 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-6045S Wirewound (Resin Shield) - ASPI-6045S-680M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-6045S Wirewound (Resin Shield)
ASPI-6045S-680M-T
ASPI-6045S Wirewound (Resin Shield) ASPI-6045S-680M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 1 A Saturation Current: 1.2 A DC Resistance Max: 330 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-6045S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 68 μH
  • Temperature Rise Current: 1 A
  • Saturation Current: 1.2 A
  • DC Resistance Max: 330 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-6045S-680M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-6045S-680M-TTR-ND
Fixed Inductors ASPI-6045S-680M-TTR-ND
68µH Shielded Wirewound Inductor 1A 289mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 289mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-6045S-680M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-6045S-680M-TCT-ND
Fixed Inductors ASPI-6045S-680M-TCT-ND
68µH Shielded Wirewound Inductor 1A 289mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 289mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-6045S-680M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 1A 289mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 289mOhm Nonstandard

Buy Now Datasheet
FIXED IND 68UH 1A 289 MOHM SMD - 5-ASPI-6045S-680M-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 68UH 1A 289 MOHM SMD
5-ASPI-6045S-680M-T
FIXED IND 68UH 1A 289 MOHM SMD 5-ASPI-6045S-680M-T
FIXED IND 68UH 1A 289 MOHM SMD

FIXED IND 68UH 1A 289 MOHM SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-6045S-680M-T ASPI-6045S-680M-TTR-ND 5-ASPI-6045S-680M-T
Product Name ASPI-6045S Wirewound (Resin Shield) Fixed Inductors FIXED IND 68UH 1A 289 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound
Application Power Choke
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details