EPCOS AG 3.9uH 10KHz 8.6A Inductor and Choke B82559A392A13

Description
Inductor Power Shielded Wirewound 3.9uH 10% 10KHz Ferrite 8.6A 0.006Ohm DCR T/R Product overview: B82559A392A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 10KHz, 8.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 10KHz, 8.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A392A13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 3.9uH 10% 10KHz Ferrite 8.6A 0.006Ohm DCR T/R Product overview: B82559A392A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 10KHz, 8.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 10KHz, 8.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A392A13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9uH 10KHz 8.6A Inductor and Choke - 71-B82559A392A13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9uH 10KHz 8.6A Inductor and Choke
71-B82559A392A13
3.9uH 10KHz 8.6A Inductor and Choke 71-B82559A392A13
Inductor Power Shielded Wirewound 3.9uH 10% 10KHz Ferrite 8.6A 0.006Ohm DCR T/R Product overview: B82559A392A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 10KHz, 8.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 10KHz, 8.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A392A13 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.9uH 10% 10KHz Ferrite 8.6A 0.006Ohm DCR T/R Product overview: B82559A392A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9uH, 10KHz, 8.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9uH, 10KHz, 8.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A392A13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 3.9uH 12A 5.95mm Height - 3410-B82559A392A13 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 3.9uH 12A 5.95mm Height
3410-B82559A392A13
Fixed Inductors 3.9uH 12A 5.95mm Height 3410-B82559A392A13
Fixed Inductors 3.9uH 12A 5.95mm Height

Fixed Inductors 3.9uH 12A 5.95mm Height

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559A392A13 3410-B82559A392A13
Product Name 3.9uH 10KHz 8.6A Inductor and Choke Fixed Inductors 3.9uH 12A 5.95mm Height
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
Packing Method Tape and Reel Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details