Sumida America Components Inc. Fixed Inductors CDRH5D16NP-4R7NC

Description
4.7µH Shielded Inductor 2.1A 64.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 2.1A 64.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2050-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2050-1-ND
Fixed Inductors 308-2050-1-ND
4.7µH Shielded Inductor 2.1A 64.1mOhm Max Nonstandard

4.7µH Shielded Inductor 2.1A 64.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2050-2-ND
Fixed Inductors 308-2050-2-ND
4.7µH Shielded Inductor 2.1A 64.1mOhm Max Nonstandard

4.7µH Shielded Inductor 2.1A 64.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2050-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2050-6-ND
Fixed Inductors 308-2050-6-ND
4.7µH Shielded Inductor 2.1A 64.1mOhm Max Nonstandard

4.7µH Shielded Inductor 2.1A 64.1mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D16NP-4R7NC
866257-CDRH5D16NP-4R7NC
Fixed Inductors - CDRH5D16NP-4R7NC 866257-CDRH5D16NP-4R7NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866257-CDRH5D16NP-4R 7NC Series: CDRH5D16 Operating Temperature Range: -40°C ~ 105°C Features: Shielded - Inductor 64.1mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2050-2, 308-2050-6, 308-2050-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866257-CDRH5D16NP-4R7NC
Series: CDRH5D16
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded - Inductor 64.1mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2050-2, 308-2050-6, 308-2050-1

Buy Now Datasheet
4.7UH 2.1A 64.1MOHM Inductor and Choke - 71-CDRH5D16NP-4R7NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 2.1A 64.1MOHM Inductor and Choke
71-CDRH5D16NP-4R7NC
4.7UH 2.1A 64.1MOHM Inductor and Choke 71-CDRH5D16NP-4R7NC
FIXED IND 4.7UH 2.1A 64.1MOHM SM Product overview: CDRH5D16NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.1A, 64.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.1A, 64.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-4R7NC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.1A 64.1MOHM SM Product overview: CDRH5D16NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.1A, 64.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.1A, 64.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D16NP-4R7NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 4.7uH 2.15A 0.052ohm - 738-CDRH5D16NP-4R7NC - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 4.7uH 2.15A 0.052ohm
738-CDRH5D16NP-4R7NC
Fixed Inductors 4.7uH 2.15A 0.052ohm 738-CDRH5D16NP-4R7NC
Fixed Inductors 4.7uH 2.15A 0.052ohm

Fixed Inductors 4.7uH 2.15A 0.052ohm

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2050-1-ND 866257-CDRH5D16NP-4R7NC 71-CDRH5D16NP-4R7NC 738-CDRH5D16NP-4R7NC
Product Name Fixed Inductors Fixed Inductors - CDRH5D16NP-4R7NC 4.7UH 2.1A 64.1MOHM Inductor and Choke Fixed Inductors 4.7uH 2.15A 0.052ohm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details