Bourns, Inc. SMD 1.5UH 1.5A 70 MOHM Inductor and Choke CVH252009-1R5M

Description
FIXED IND 1.5UH 1.5A 70 MOHM SMD Product overview: CVH252009-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CVH252009-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.5A 70 MOHM SMD Product overview: CVH252009-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CVH252009-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.5A 70 MOHM Inductor and Choke - 71-CVH252009-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.5A 70 MOHM Inductor and Choke
71-CVH252009-1R5M
SMD 1.5UH 1.5A 70 MOHM Inductor and Choke 71-CVH252009-1R5M
FIXED IND 1.5UH 1.5A 70 MOHM SMD Product overview: CVH252009-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CVH252009-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.5A 70 MOHM SMD Product overview: CVH252009-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CVH252009-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CVH252009-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH252009-1R5MDKR-ND
Fixed Inductors CVH252009-1R5MDKR-ND
1.5µH Shielded Multilayer Inductor 1.5A 70mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.5A 70mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CVH252009-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH252009-1R5MCT-ND
Fixed Inductors CVH252009-1R5MCT-ND
1.5µH Shielded Multilayer Inductor 1.5A 70mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.5A 70mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CVH252009-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH252009-1R5MTR-ND
Fixed Inductors CVH252009-1R5MTR-ND
1.5µH Shielded Multilayer Inductor 1.5A 70mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.5A 70mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330438-CVH252009-1R5M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330438-CVH252009-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1330438-CVH252009-1R5M
Manufacturer: Bourns Inc. Win Source Part Number: 1330438-CVH252009-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 50MHz DC Resistance (DCR): 70mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CVH252009-1R5MDKR,CV H252009-1R5MCT,CVH25 2009-1R5MTR,CVH25200 91R5M Base Product Number: CVH252009 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1330438-CVH252009-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
DC Resistance (DCR): 70mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CVH252009-1R5MDKR,CVH252009-1R5MCT,CVH252009-1R5MTR,CVH2520091R5M
Base Product Number: CVH252009
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 1.5Uh, 1.5A, ±20%, 50Mhz; Inductance Bourns - 07W9069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 1.5A, ±20%, 50Mhz; Inductance Bourns
07W9069
Inductor, 1.5Uh, 1.5A, ±20%, 50Mhz; Inductance Bourns 07W9069
INDUCTOR, 1.5UH, 1.5A, ±20%, 50MHZ; Inductance:1.5µH; DC Resistance Max:0.07ohm; Self Resonant Frequency:50MHz; DC Current Rating:1.5A; Inductor Case / Package:1008 [2516 Metric]; Product Range:CVH252009 Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, 1.5UH, 1.5A, ±20%, 50MHZ; Inductance:1.5µH; DC Resistance Max:0.07ohm; Self Resonant Frequency:50MHz; DC Current Rating:1.5A; Inductor Case / Package:1008 [2516 Metric]; Product Range:CVH252009 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Cvh252009 Series, 1.5 H, 20%, 1008 [2520 Metric], 50 Mhz Rohs Compliant Bourns - 24W4848 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cvh252009 Series, 1.5 H, 20%, 1008 [2520 Metric], 50 Mhz Rohs Compliant Bourns
24W4848
Surface Mount High Frequency Inductor, Cvh252009 Series, 1.5 H, 20%, 1008 [2520 Metric], 50 Mhz Rohs Compliant Bourns 24W4848
Surface Mount High Frequency Inductor, CVH252009 Series, 1.5 H, 20%, 1008 [2520 Metric], 50 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CVH252009 Series, 1.5 H, 20%, 1008 [2520 Metric], 50 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 1.5UH 1.5A 70 MOHM SMD - 103-CVH252009-1R5M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 1.5A 70 MOHM SMD
103-CVH252009-1R5M
FIXED IND 1.5UH 1.5A 70 MOHM SMD 103-CVH252009-1R5M
FIXED IND 1.5UH 1.5A 70 MOHM SMD

FIXED IND 1.5UH 1.5A 70 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CVH252009-1R5M CVH252009-1R5MDKR-ND 1330438-CVH252009-1R5M 07W9069 24W4848 103-CVH252009-1R5M
Product Name SMD 1.5UH 1.5A 70 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.5Uh, 1.5A, ±20%, 50Mhz; Inductance Bourns Surface Mount High Frequency Inductor, Cvh252009 Series, 1.5 H, 20%, 1008 [2520 Metric], 50 Mhz Rohs Compliant Bourns FIXED IND 1.5UH 1.5A 70 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data