TDK U.S.A. Corporation Fixed Inductors CPL2508T150M

Description
15µH Shielded Wirewound Inductor 230mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 230mA 2.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6142-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6142-2-ND
Fixed Inductors 445-6142-2-ND
15µH Shielded Wirewound Inductor 230mA 2.6Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 230mA 2.6Ohm Max Nonstandard

Buy Now Datasheet
SMD 15UH 230MA 2.6 OHM Inductor and Choke - 71-CPL2508T150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 230MA 2.6 OHM Inductor and Choke
71-CPL2508T150M
SMD 15UH 230MA 2.6 OHM Inductor and Choke 71-CPL2508T150M
FIXED IND 15UH 230MA 2.6 OHM SMD Product overview: CPL2508T150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 230MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 230MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CPL2508T150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 230MA 2.6 OHM SMD Product overview: CPL2508T150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 230MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 230MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CPL2508T150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 15UH 230MA 2 OHM SMD - 769-CPL2508T150M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 230MA 2 OHM SMD
769-CPL2508T150M
FIXED IND 15UH 230MA 2 OHM SMD 769-CPL2508T150M
FIXED IND 15UH 230MA 2 OHM SMD

FIXED IND 15UH 230MA 2 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6142-2-ND 71-CPL2508T150M 769-CPL2508T150M
Product Name Fixed Inductors SMD 15UH 230MA 2.6 OHM Inductor and Choke FIXED IND 15UH 230MA 2 OHM SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details