EPCOS AG Fixed Inductors B82144A2226J000

Description
22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Axial
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5620-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5620-1-ND
Fixed Inductors 495-5620-1-ND
22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Axial

22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5620-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5620-2-ND
Fixed Inductors 495-5620-2-ND
22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Axial

22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Axial

Buy Now Datasheet
22000uH 10KHz 0.04A Inductor and Choke - 71-B82144A2226J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22000uH 10KHz 0.04A Inductor and Choke
71-B82144A2226J000
22000uH 10KHz 0.04A Inductor and Choke 71-B82144A2226J000
RF Choke Drum Core 22000uH 5% 10KHz 50Q-Factor Ferrite 0.04A 120Ohm DCR AXL T/R Product overview: B82144A2226J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uH, 10KHz, 0.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22000uH, 10KHz, 0.04A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2226J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 22000uH 5% 10KHz 50Q-Factor Ferrite 0.04A 120Ohm DCR AXL T/R Product overview: B82144A2226J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uH, 10KHz, 0.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22000uH, 10KHz, 0.04A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2226J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 Mh, 5%, 120 Ohm, 40 Ma Rohs Compliant Epcos - 13J1388 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 Mh, 5%, 120 Ohm, 40 Ma Rohs Compliant Epcos
13J1388
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 Mh, 5%, 120 Ohm, 40 Ma Rohs Compliant Epcos 13J1388
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH, 5%, 120 ohm, 40 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH, 5%, 120 ohm, 40 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 Mh, 5%, 120 Ohm, 40 Ma Rohs Compliant Epcos - 94W7720 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 Mh, 5%, 120 Ohm, 40 Ma Rohs Compliant Epcos
94W7720
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 Mh, 5%, 120 Ohm, 40 Ma Rohs Compliant Epcos 94W7720
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH, 5%, 120 ohm, 40 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH, 5%, 120 ohm, 40 mA RoHS Compliant: Yes

Supplier's Site Datasheet
EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA - 258-B82144A2226J000 - Utmel Electronic Limited
Hong Kong, China
EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA
258-B82144A2226J000
EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA 258-B82144A2226J000
EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA

EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5620-1-ND 71-B82144A2226J000 13J1388 258-B82144A2226J000
Product Name Fixed Inductors 22000uH 10KHz 0.04A Inductor and Choke Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 Mh, 5%, 120 Ohm, 40 Ma Rohs Compliant Epcos EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details