68µH Shielded Inductor 650mA 304mOhm Max Nonstandard
68µH Shielded Inductor 650mA 304mOhm Max Nonstandard
68µH Shielded Inductor 650mA 304mOhm Max Nonstandard
Win Source Part Number: 1370597-CDRH6D28NP-6
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH6D28
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±30%
Size / Dimension: 0.264" L x 0.264" W (6.70mm x 6.70mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 68 µH
Current Rating (Amps): 650 mA
Shielding: Shielded
DC Resistance (DCR): 304mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 68UH 650MA 304MOHM SMD Product overview: CDRH6D28NP-680NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 650MA, 304MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 650MA, 304MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D28NP-680NC can be used for catalog matching and distributor lookup.
Fixed Inductors 68uH .65A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2310-1-ND | 1370597-CDRH6D28NP-680NC | 71-CDRH6D28NP-680NC | 738-CDRH6D28NP-680NC |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 68UH 650MA 304MOHM Inductor and Choke | Fixed Inductors 68uH .65A |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |